EN
  • EN
  • DE

TMS320C6421ZDUQ5

Part No TMS320C6421ZDUQ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 758728-TMS320C6421ZDUQ5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6421
Introduction Date January 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TMS320C6421ZDUQ5 CAD Model

Description

The TMS320C6421ZDUQ5 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and speed in processing complex digital signal processing algorithms. This DSP is part of the TMS320C64x series, which is well-known for its use in multimedia, telecommunications, and real-time control applications.

Key Features

  • Core Performance: The TMS320C6421ZDUQ5 features a fixed-point DSP core that can run at a clock speed of up to 600 MHz, delivering up to 4800 million instructions per second (MIPS). This incredible speed makes it suitable for high-speed signal processing tasks.
  • Advanced Architecture: With a VelociTI.2™ architecture, it enhances the execution of DSP algorithms, providing a significant boost to the performance of the processor.
  • Memory: It includes a large on-chip memory, which reduces the need for external memory and thus speeds up the data throughput. The on-chip memory includes 256KB of RAM, which can be configured as cache or directly accessed memory.
  • Integrated Peripherals: The DSP comes with a variety of integrated peripherals, such as a high-speed DMA controller, timers, and serial ports, which help to reduce system costs and power consumption.
  • Power Efficiency: Designed with low-power consumption in mind, it is an optimal choice for portable and battery-powered applications where energy efficiency is crucial.

Applications

The TMS320C6421ZDUQ5 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Digital Media and Entertainment Systems

Its robust set of features and high processing power make the TMS320C6421ZDUQ5 an excellent choice for designers looking to implement complex DSP algorithms in a cost-effective and energy-efficient manner.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess