EN
  • EN
  • DE

NLSX5014DTR2G

Part No NLSX5014DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 14TSSOP / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr onsemi
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.9 V ~ 4.5 V
Voltage - VCCB 0.9 V ~ 4.5 V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -55°C ~ 125°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number NLSX5014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLSX5014DTR2GOSCT,NLSX5014DTR2GOSTR,NLSX5014DTR2G-ND,NLSX5014DTR2GOSDKR
Standard Package 2,500
Win Source Part Number 982973-NLSX5014DTR2G
Ultra Librarian 3D Model Ultra Librarian NLSX5014DTR2G CAD Model

Description

ON Semiconductor NLSX5014DTR2G: A Versatile Logic Level Translator

The NLSX5014DTR2G from ON Semiconductor is a highly efficient, bidirectional, dual-supply, 4-bit voltage level translator designed for mixed-voltage digital systems. It is an essential component for applications that involve interfacing devices or systems operating at different voltage levels. The NLSX5014DTR2G ensures seamless communication between incompatible logic circuits, thereby enabling a smooth integration of components with varying logic levels.

Key Features

  • Flexibility: The NLSX5014DTR2G supports voltage level translation between 1.5V, 1.8V, 2.5V, 3.3V, and 5V, making it suitable for a wide range of applications.
  • Bidirectional Interface: This device allows bidirectional voltage level translation without the need for a direction pin, simplifying circuit design and reducing component count.
  • High-Speed Operation: It is capable of high-speed operation, with a typical propagation delay of only 4.5ns, facilitating rapid data transfer in time-sensitive applications.
  • Non-Preferential Power-Up Sequencing: The NLSX5014DTR2G does not require any power-up sequencing, making the design process easier and enhancing system reliability.
  • Power-Off Protection: When either VCCA or VCCB is at 0V, the device ensures high-impedance on all ports, providing protection to the device and the system.
  • Low Quiescent Current: The device features a low quiescent current, which helps in reducing power consumption and making it suitable for battery-operated devices.

Applications

The NLSX5014DTR2G is ideal for a variety of applications where voltage level translation is required, including but not limited to:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Embedded Systems
  • Data Communication Systems

With its compact TSSOP-14 package, the NLSX5014DTR2G occupies minimal board space, making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C. Whether you are designing a new system or upgrading an existing one, the NLSX5014DTR2G from ON Semiconductor provides a straightforward and reliable solution for your logic level translation needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and design resources provided by ON Semiconductor.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess