EN
  • EN
  • DE

TWL6032A2B0YFFR

Part No TWL6032A2B0YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description TWL6032 Fully Integrated Power Management with Power Path and Battery Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Operating Supply Voltage 2.5 V ~ 4.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 155-UFBGA, DSBGA
Manufacturer Package 155-DSBGA (5.21x5.36)
Win Source Part Number 1275074-TWL6032A2B0YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TWL6032
Introduction Date November 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TWL6032A2B0YFFR CAD Model

Description

Manufacturer: Texas Instruments

Category: Integrated Circuits (ICs)

Description

The TWL6032A2B0YFFR is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced PMIC is tailored for portable and handheld applications, including smartphones, tablets, and other multimedia devices. It is built to provide a comprehensive power management solution by incorporating multiple voltage regulators, a battery charger, and system control functionality in a single package.

Key Features

  • Multiple Power Rails: The device includes various buck and boost converters, LDOs (Low Drop-Out regulators), and switchable outputs to power multiple components of a system efficiently.
  • Integrated Battery Charger: With an in-built battery management system, it supports sophisticated charging algorithms and provides safe and efficient charging for Li-Ion and Li-Polymer batteries.
  • System Control: It features an array of control options such as power sequencing, power-on reset, and watchdog timer to ensure reliable system operation.
  • Configurability: The TWL6032A2B0YFFR provides a high level of programmability via I2C interface, allowing for fine-tuning of the power management parameters to meet the specific needs of the application.
  • Protection Features: The device includes over-voltage, over-current, and thermal protection circuits to safeguard the system and the battery under various fault conditions.

Applications

This PMIC is suitable for a wide range of applications that require efficient power management. Its versatility and integration make it particularly useful in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Navigation Systems

Package and Availability

The TWL6032A2B0YFFR is available in a compact package that is designed for space-constrained applications. It is distributed through Texas Instruments' global network of authorized distributors, ensuring availability for designers and manufacturers around the world.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4676 $50.8056
15+ $6.9478 $104.2170
23+ $6.7307 $154.8061
31+ $6.5136 $201.9216
40+ $6.2965 $251.8600
54+ $5.6451 $304.8354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess