Product Overview: TDA18253HN/C1+551 from NXP
The TDA18253HN/C1+551 is a cutting-edge silicon tuner IC product from NXP Semiconductors, designed to deliver top-notch performance for cable and terrestrial digital and analog television reception. This highly integrated device is engineered to meet the rigorous demands of modern TV and set-top box applications, providing manufacturers with a reliable and versatile solution for their tuning needs.
Key Features
- Multi-Standard Support: The TDA18253HN/C1+551 is capable of receiving a wide range of television standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC. This versatility ensures compatibility with broadcast standards across different regions and countries.
- High Integration: This device integrates several components that would otherwise be external, such as loop-through paths and RF tracking filters. This integration helps to reduce the overall component count, simplify design, and save on board space.
- Low Power Consumption: Designed with power efficiency in mind, the TDA18253HN/C1+551 helps to minimize power usage, which is particularly beneficial for energy-sensitive applications.
- Excellent RF Performance: The silicon tuner provides exceptional sensitivity and selectivity, ensuring clear signal reception even in areas with weak signal strength or in the presence of interference.
Applications
The TDA18253HN/C1+551 is ideal for a variety of applications, including:
- Television sets
- Set-top boxes
- Personal video recorders (PVRs)
- PC TV cards
Technical Specifications
Some of the technical specifications for the TDA18253HN/C1+551 include:
- Supply voltage: 3.3V
- Frequency range: 42 to 1002 MHz
- Output: Differential IF (Intermediate Frequency)
- Package: HVQFN40 (6x6 mm)
Conclusion
The TDA18253HN/C1+551 from NXP is a sophisticated solution for the next generation of television and set-top box products. With its support for multiple standards, high integration level, low power consumption, and superior RF performance, it stands out as an excellent choice for manufacturers looking to enhance the TV viewing experience for consumers.