EN
  • EN
  • DE

TPS61195EVM-460

Part No TPS61195EVM-460
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL MODULE FOR TPS61195 / Evaluation Module For Tps61195 96 LED, 8-Channel White LED Driver For Lcd Backlight
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 160mA
Outputs and Type 8, Non-Isolated
Voltage - Output 32V
Features Backlight
Voltage - Input 4 V ~ 24 V
Supplied Contents Board(s)
Utilized IC / Part TPS61195
Win Source Part Number 798036-TPS61195EVM-460
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61195
Introduction Date May 14, 2010
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61195EVM-460 CAD Model

Description

The TPS61195EVM-460 from Texas Instruments is a comprehensive evaluation module designed for testing and performance analysis of the TPS61195 high-voltage LED driver with PWM dimming. This advanced evaluation module is an essential tool for engineers and designers who are looking to implement the TPS61195 in their LED lighting solutions.

Key Features

  • High-Efficiency LED Driver: The TPS61195 is a high-efficiency, boost converter LED driver that provides a constant current output to drive high-brightness LEDs.
  • PWM Dimming Capability: The module supports Pulse Width Modulation (PWM) dimming, allowing precise control over the brightness of the connected LEDs.
  • Wide Input Voltage Range: The EVM operates over a wide input voltage range from 4.5 V to 18 V, making it suitable for a variety of power supplies and applications.
  • Adjustable Output Voltage: The output voltage is adjustable, ensuring compatibility with a range of LED configurations and voltages.
  • Thermal Protection: The TPS61195EVM-460 includes thermal shutdown protection to safeguard the module against overheating.
  • Easy-to-Use: An intuitive layout and clear markings make the EVM easy to set up and use, even for those who are not familiar with power electronics.

Applications

The TPS61195EVM-460 is ideal for evaluating the TPS61195 LED driver in various applications, including:

  • Automotive lighting
  • General illumination
  • Industrial and commercial lighting systems
  • Backlighting for LCD displays

What's Included

The evaluation module package includes the TPS61195EVM-460 board, a comprehensive user guide, and design files. This allows for immediate setup and experimentation, providing a hands-on approach to learning the functionalities and benefits of the TPS61195 LED driver.

Support and Resources

Users can access extensive support and resources from Texas Instruments, including detailed datasheets, application notes, and online forums. This ensures that users have all the information and help they need to successfully integrate the TPS61195 into their designs.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess