EN
  • EN
  • DE

TWL1101PFBR

Part No TWL1101PFBR
Manufacturer Texas Instruments
Catalog Unclassified
Description VOICE BAND AUDIO PROCESSOR - 3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TWL110
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 692378-TWL1101PFBR
Ultra Librarian 3D Model Ultra Librarian TWL1101PFBR CAD Model

Description

The TWL1101PFBR is a high-performance, integrated circuit from Texas Instruments designed to cater to a wide array of applications. This advanced product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The TWL1101PFBR incorporates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Performance: Texas Instruments ensures that the TWL1101PFBR operates reliably under various conditions, providing consistent performance that engineers can trust.
  • Compact Form Factor: The small footprint of the TWL1101PFBR allows it to fit into tight spaces, making it suitable for compact and portable devices.

Applications

The versatility of the TWL1101PFBR makes it an excellent choice for a wide range of applications, including but not limited to:

  • Mobile and wearable technology
  • Internet of Things (IoT) devices
  • Healthcare and medical equipment
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The TWL1101PFBR boasts a comprehensive set of specifications that ensure its suitability for demanding applications:

  • Manufacturer: Texas Instruments
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Package / Case: Surface-Mount
  • Operating Temperature Range: Specified by Manufacturer

Quality and Reliability

As with all Texas Instruments products, the TWL1101PFBR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for reliability and performance in the field. Customers can rely on Texas Instruments' reputation for producing durable and dependable components.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6297 $50.8158
34+ $2.9783 $101.2622
52+ $2.8852 $150.0304
72+ $2.7921 $201.0312
93+ $2.6991 $251.0163
124+ $2.4198 $300.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess