EN
  • EN
  • DE

TUSS4440TRTJT

Part No TUSS4440TRTJT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description ULTRASONIC SENSOR I/F FOR PARK A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000523-TUSS4440TRTJT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces
Package Tape & Reel (TR) Cut Tape (CT)
Type Sensor Interface
Operating Temperature -25°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Product Status Active
Base Product Number TUSS4440
Ultra Librarian 3D Model Ultra Librarian TUSS4440TRTJT CAD Model

Description

Introducing the TUSS4440TRTJT from Texas Instruments

The TUSS4440TRTJT is a state-of-the-art ultrasonic sensor module designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This sophisticated sensor is engineered to deliver high-performance distance sensing and proximity detection for a wide range of applications, including automotive, industrial, and consumer electronics.

At the heart of the TUSS4440TRTJT is Texas Instruments' advanced ultrasonic transducer technology, which enables the sensor to detect objects with exceptional accuracy and reliability. The sensor operates by emitting ultrasonic waves and then measuring the time it takes for the echoes to return after bouncing off of objects in the sensor's path. This time-of-flight measurement is then converted into distance data, which can be used for various control and measurement purposes.

The TUSS4440TRTJT comes in a compact, surface-mount package that is designed for easy integration into a variety of systems. It supports a wide operating voltage range and offers low power consumption, making it ideal for battery-powered or energy-sensitive applications. The sensor's robust design ensures reliable operation even in harsh environmental conditions, including exposure to moisture, dust, and extreme temperatures.

One of the key features of the TUSS4440TRTJT is its programmability. Users can configure the sensor's parameters, such as the detection range and sensitivity, to suit their specific needs. This flexibility makes the sensor highly versatile and capable of being tailored to a diverse set of use cases.

For developers and engineers, Texas Instruments provides comprehensive support for the TUSS4440TRTJT, including detailed datasheets, application notes, and design resources. This support helps to streamline the integration process and reduce time-to-market for products incorporating the sensor.

In summary, the TUSS4440TRTJT from Texas Instruments is a cutting-edge ultrasonic sensor that offers precision, durability, and adaptability. Whether you're developing automotive safety systems, creating smart home devices, or enhancing industrial automation solutions, this sensor is equipped to meet the challenges of your next project.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6382 $53.1056
19+ $5.4467 $103.4873
29+ $5.2765 $153.0185
40+ $5.1063 $204.2520
51+ $4.9361 $251.7411
68+ $4.4255 $300.9340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,987 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess