EN
  • EN
  • DE

TMS320VC5506PGE

Part No TMS320VC5506PGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 108MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 213202-TMS320VC5506PGE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5506PGE CAD Model

Description

Overview of TMS320VC5506PGE

The TMS320VC5506PGE is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the demands of sophisticated audio and signal processing applications. This powerful DSP is part of TI's TMS320C5000™ series, which is renowned for its low power consumption and optimized performance in processing digital signals.

Key Features

  • High-Performance DSP Core: The TMS320VC5506PGE features a fixed-point DSP core that can perform up to 400 million instructions per second (MIPS) at a clock rate of 100 MHz, providing the computational power needed for complex algorithms and signal processing tasks.
  • Memory: It comes with integrated memory, including 64K bytes of RAM and 256K bytes of on-chip ROM, enabling efficient and fast data processing without the need for external memory components.
  • Peripherals: A variety of on-chip peripherals are available, such as a multichannel buffered serial port (McBSP), I2C bus, host port interface (HPI), and timers, which facilitate easy interfacing with other devices and systems.
  • Low Power Consumption: The TMS320VC5506PGE is designed for power-sensitive applications, offering multiple power-saving modes, including idle and standby modes, to ensure optimal power management.
  • Enhanced DMA Controller: It features a direct memory access (DMA) controller that supports automated data transfers, thereby reducing CPU overhead and improving system throughput.

Applications

With its robust set of features, the TMS320VC5506PGE is ideal for a wide range of applications, including:

  • Professional and consumer audio equipment
  • Biometric analysis and medical instrumentation
  • Telecommunications infrastructure
  • Industrial control systems
  • Automotive audio and telematics

Package and Availability

The TMS320VC5506PGE is offered in a 144-pin LQFP (Low Profile Quad Flat Package) that is suitable for surface mount technology (SMT). This packaging ensures a compact footprint and compatibility with modern PCB assembly processes. For pricing, availability, and additional technical resources, interested parties can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4708 $73.4124
5+ $20.0787 $100.3935
8+ $19.4512 $155.6096
11+ $18.8237 $207.0607
14+ $18.1963 $254.7482
19+ $16.3139 $309.9641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess