EN
  • EN
  • DE

TUSS4440TRTJR

Part No TUSS4440TRTJR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description ULTRASONIC SENSOR I/F FOR PARK A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001153-TUSS4440TRTJR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Package Tape & Reel (TR) /Cut Tape (CT)
Type Sensor Interface
Operating Temperature -25°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number TUSS4440
Ultra Librarian 3D Model Ultra Librarian TUSS4440TRTJR CAD Model

Description

The TUSS4440TRTJR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of TI's extensive portfolio of ultrasonic sensing solutions that are engineered to provide accurate and reliable performance across a wide range of applications.

Key Features

  • High Precision: The TUSS4440TRTJR offers exceptional precision in ultrasonic sensing, which makes it suitable for applications requiring accurate distance measurements or object detection.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates on low power, making it ideal for battery-powered or energy-sensitive applications.
  • Versatile Applications: The versatility of the TUSS4440TRTJR allows it to be used in a variety of settings, including industrial automation, automotive systems, and consumer electronics.
  • Robust Design: Texas Instruments has crafted the TUSS4440TRTJR to withstand harsh environments, ensuring reliable operation under challenging conditions.

Technical Specifications

Parameter Value
Operating Voltage 3.3V - 5V
Frequency 40 kHz
Operating Temperature Range -40°C to +85°C
Package SMD (Surface Mount Device)
Communication Interface I2C, UART

Applications

The TUSS4440TRTJR is engineered for a broad spectrum of applications. Its precision ultrasonic sensing capabilities make it an excellent choice for proximity detection, level sensing, and range finding in both consumer and industrial markets. Automotive systems also benefit from its reliability and precision, utilizing it in parking assistance and collision avoidance technologies.

With its robust design and versatile functionality, the TUSS4440TRTJR from Texas Instruments stands as a top choice for designers and engineers looking to incorporate advanced ultrasonic sensing into their products.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5888 $50.2432
34+ $2.9446 $100.1164
53+ $2.8526 $151.1878
73+ $2.7606 $201.5238
94+ $2.6686 $250.8484
126+ $2.3925 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess