EN
  • EN
  • DE

TPA6203A1DRBR

Part No TPA6203A1DRBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.25W MONO 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.25W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SON (3x3)
Dimension 8-VDFN Exposed Pad
Win Source Part Number 033515-TPA6203A1DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6203A1DRBR CAD Model

Description

The TPA6203A1DRBR is a high-fidelity audio amplifier from the reputable manufacturer Texas Instruments. This compact and efficient device is part of TI's extensive range of audio amplifiers designed for portable and space-constrained applications. It is ideal for integrating into various consumer electronics such as smartphones, tablets, laptops, and portable speakers due to its small footprint and low power consumption.

Key Features

  • Output Power: The TPA6203A1DRBR can deliver 1.25W of continuous RMS power into an 8-ohm load with less than 1% distortion (THD+N), ensuring clear and powerful audio performance.
  • Supply Voltage: It operates on a supply voltage range from 2.5V to 5.5V, making it versatile for use in various electronic devices with different power requirements.
  • Efficiency: The device is designed for high efficiency, which not only conserves power but also minimizes the heat generated, thereby reducing the need for additional heat sinking.
  • Package: The TPA6203A1DRBR comes in a small 8-pin SON package (DRBR), which is suitable for space-constrained applications and allows for a more compact overall design of the end product.
  • Thermal and Short-Circuit Protection: It includes built-in thermal and short-circuit protection features that safeguard the amplifier and the speakers from potential damage due to overheating or output to a short.
  • Low Shutdown Current: The device has a low shutdown current feature, which helps to extend battery life in portable applications by reducing power consumption when the amplifier is not in use.

Applications

The versatility of the TPA6203A1DRBR makes it suitable for a wide range of applications. It is commonly used in:

  • Portable Electronics
  • Wireless Speakers
  • Notebook Computers
  • Mobile Phones
  • Personal Digital Assistants (PDAs)

With its combination of high performance, low power consumption, and compact size, the TPA6203A1DRBR from Texas Instruments stands out as a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3505 $50.8225
350+ $0.2876 $100.6600
540+ $0.2787 $150.4980
745+ $0.2697 $200.9265
960+ $0.2607 $250.2720
1,285+ $0.2337 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess