EN
  • EN
  • DE

MOC3021S

Part No MOC3021S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 15mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 059291-MOC3021S
Popularity Medium
Supply and Demand Status Balance
Quantity per package 65
Ultra Librarian 3D Model Ultra Librarian MOC3021S CAD Model

Description

The Lite-On Inc. MOC3021S is a high-quality optocoupler designed for use in a range of electronic applications.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Win Source Part Number: 059291-MOC3021S
  • Applications: Motor control, lighting control, and power supply applications
  • Temperature Range: -40°C to 100°C

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1150 $50.0250
1,060+ $0.0944 $100.0640
1,645+ $0.0914 $150.3530
2,260+ $0.0885 $200.0100
2,925+ $0.0855 $250.0875
3,915+ $0.0767 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229,048 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess