The TUSB9261IPAPRQ1 from Texas Instruments is a high-performance USB 3.0 to SATA bridge designed for automotive applications, providing a seamless interface between a USB host and a Serial ATA (SATA) storage device. This innovative component is ideal for in-vehicle infotainment systems, telematics, and other automotive applications that require high-speed data transfer and reliable storage connectivity.
Key Features:
- USB 3.0 Interface: Offers SuperSpeed USB 3.0 support with data transfer rates up to 5 Gbps, ensuring rapid access to storage media.
- SATA 3Gbps Support: Compatible with SATA I/II specifications, allowing for 1.5 and 3.0 Gbps data transfer rates with SATA devices.
- Automotive Grade: Designed to meet the stringent requirements of the automotive industry, with enhanced reliability and extended temperature ranges.
- Integrated PHY: Comes with an integrated USB PHY, reducing external component count and simplifying design.
- Programmable EEPROM: Includes support for an external EEPROM, allowing for firmware and device configuration updates.
- Advanced Power Management: Features multiple power management modes for improved energy efficiency in automotive environments.
- Robust Data Protection: Implements error handling and recovery mechanisms to protect data integrity during transmission.
Applications:
- Automotive Infotainment Systems
- Automotive Data Recorders
- Telematics and Navigation Systems
- Vehicle Data Logging
The TUSB9261IPAPRQ1 is a versatile solution that enhances the connectivity and performance of automotive storage systems. Its robust design and advanced features ensure it can handle the demands of modern vehicles, making it an essential component for developers looking to integrate storage capabilities into their automotive products.
For more information, datasheets, and support resources, please visit the Texas Instruments official product page.