EN
  • EN
  • DE

FM25040B-GA

Part No FM25040B-GA
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC FRAM 4KBIT SPI 14MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 14 MHz 8-SOIC
Manufacturer Cypress Semiconductor Corp
Series F-RAM™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FM25040
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number FM25040BGA, 428-3201, 1140-1005, -FM25040B-GA, 2832-FM25040B-GA
Quantity per package 97
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872055-FM25040B-GA
Ultra Librarian 3D Model Ultra Librarian FM25040B-GA CAD Model

Description

The FM25040B-GA is a FRAM (Ferroelectric RAM) memory IC from Cypress Semiconductor Corp with a 4Kb (512 x 8) storage capacity.

  • Operating Temperature: -40°C to 125°C (TA)
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Family: FM25040 family
  • Lifecycle Status: Obsolete
  • Package: Tube
  • Quantity per Package: 97

You May Also Be Interested in

Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess