EN
  • EN
  • DE

MSP430FR2512IRHLT

Part No MSP430FR2512IRHLT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 20VQFN / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Cap Sense, POR, PWM, WDT
Number of I/O 15
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number 430FR2512
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-48368-1,296-48368-6,296-48368-2
Standard Package 250
Win Source Part Number 1164817-MSP430FR2512IRHLT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2512IRHLT CAD Model

Description

Overview of Texas Instruments MSP430FR2512IRHLT

The Texas Instruments MSP430FR2512IRHLT is a powerful and versatile microcontroller that is part of the MSP430 family, renowned for its ultra-low power consumption and robust feature set. This particular model is designed for applications that require efficient power management and reliable performance in a compact form factor.

Key Features

  • Low Power Consumption: The MSP430FR2512IRHLT is optimized for battery-powered and low-power applications, featuring a range of power-saving modes to extend battery life and reduce energy costs.
  • Ferroelectric Random Access Memory (FRAM): This microcontroller incorporates 15.5KB of FRAM, which combines the speed of SRAM with the stability and reliability of flash memory, allowing for faster write cycles and greater endurance.
  • Digital and Analog Peripherals: The device includes a range of integrated peripherals such as timers, digital I/Os, a 10-bit analog-to-digital converter (ADC), and a comparator, facilitating a wide array of application scenarios.
  • Flexible Clock System: A versatile clock system supports multiple internal and external clock sources, providing options for precision and power optimization.
  • Serial Communication: With built-in support for I2C, SPI, and UART protocols, the MSP430FR2512IRHLT ensures easy communication with other devices and peripherals.

Applications

The MSP430FR2512IRHLT is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Sensor monitoring and data acquisition
  • Portable medical devices
  • Smart metering
  • Home automation systems

Package and Quality

Encased in a compact 20-pin QFN package, the MSP430FR2512IRHLT is designed for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this microcontroller a trustworthy choice for both prototyping and mass production.

Whether you're developing a power-sensitive wearable device or an industrial monitoring system, the MSP430FR2512IRHLT from Texas Instruments offers a balanced combination of power efficiency, processing capability, and integrated features to meet your design challenges.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess