EN
  • EN
  • DE

TAS5424ATDKDQ1

Part No TAS5424ATDKDQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 22 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 44-HSSOP
Dimension 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 141877-TAS5424ATDKDQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5424ATDKDQ1 CAD Model

Description

Overview of TAS5424ATDKDQ1

The TAS5424ATDKDQ1 is a high-performance audio amplifier from Texas Instruments designed for automotive audio applications. It is a part of TI's PurePath™ technology line, which is renowned for delivering high-quality sound with impressive power efficiency. This particular model is a four-channel digital amplifier that can drive speakers directly and is suitable for in-car entertainment systems, telematics, and navigation systems.

Key Features

  • Output Power: The TAS5424ATDKDQ1 is capable of delivering up to 23W into 4 ohms per channel with low THD+N, ensuring loud and clear audio playback.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), this amplifier produces crisp, clear audio, enhancing the listening experience.
  • Efficiency: It features a class-D operation that significantly improves efficiency, reducing the heat generated and power wasted as compared to traditional class-AB amplifiers.
  • Load Detection: The built-in load diagnostic functions for detecting and diagnosing speaker line faults are critical for ensuring the reliability and safety of the audio system.
  • Flexibility: It supports a wide supply voltage range, making it versatile for various automotive environments and audio system configurations.
  • Thermal Protection: The device includes an over-temperature protection mechanism that prevents damage from overheating.

Applications

The TAS5424ATDKDQ1 is ideal for a variety of automotive audio applications including:

  • Factory-installed car audio systems
  • Aftermarket car audio upgrades
  • Automotive infotainment systems
  • Navigation and telematics systems

Design Support

Designers can benefit from Texas Instruments' comprehensive support materials, which include detailed datasheets, application notes, and design tools. The TAS5424ATDKDQ1 is also supported by the TI E2E™ support community, a resource for technical support and collaboration with fellow engineers and TI experts.

In summary, the TAS5424ATDKDQ1 from Texas Instruments is a robust, efficient, and high-quality audio amplifier that is well-suited to meet the demanding requirements of modern automotive audio systems. Its combination of power, performance, and protection features make it an excellent choice for manufacturers looking to enhance the audio experience in vehicles.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess