EN
  • EN
  • DE

TUSB9261IPAPQ1

Part No TUSB9261IPAPQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC BRIDGE USB TO SATA 64HTQFP / Super Speed USB 3.0 to SATA Bridge USB 3.0 1.1V/3.3V Tube Automotive 64-Pin HTQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Applications HDD, CD, DVD Drive
Operating Supply Voltage 1.1V, 3.3V
Win Source Part Number 798532-TUSB9261IPAPQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Family Name TUSB9261IPAPQ1
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB9261IPAPQ1 CAD Model

Description

Overview of TUSB9261IPAPQ1

The TUSB9261IPAPQ1 is a cutting-edge USB 3.0 to SATA bridge controller designed and manufactured by Texas Instruments. This high-performance product is tailored for automotive applications, meeting the stringent quality and reliability standards required in the industry. It is an ideal solution for connecting SATA storage devices to a USB 3.0 host with seamless data transfer capabilities.

Key Features

  • High-Speed Data Transfer: The TUSB9261IPAPQ1 supports SuperSpeed USB 3.0 data rates up to 5 Gbps, offering rapid data transfer between connected devices.
  • Compatibility: It is compatible with SATA I/II/III specifications, ensuring a wide range of SATA devices can be connected.
  • Automotive-Qualified: As a part of the Q1 series, this product is AEC-Q100 qualified, making it suitable for automotive applications where reliability is critical.
  • Advanced Functionality: The device includes an integrated USB PHY, an ARM Cortex-M3 processor for handling the USB-to-SATA protocol conversion, and firmware customization capabilities.
  • Power Management: It features multiple power management schemes, including partial and slumber power states, aligning with the needs of energy-efficient automotive systems.

Applications

The TUSB9261IPAPQ1 is primarily designed for use in automotive infotainment systems, where it can facilitate the connection of storage devices such as solid-state drives (SSDs) or hard disk drives (HDDs) to the system's USB port. Its robust design also makes it suitable for other applications that require reliable USB to SATA conversion in harsh environments.

Technical Specifications

  • Package: 64-pin HTQFP
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V ± 0.3V

Whether for in-vehicle entertainment, navigation systems, or external storage modules, the TUSB9261IPAPQ1 from Texas Instruments provides a reliable bridge solution with its robust design and high-speed data transfer capabilities, ensuring a seamless and efficient user experience in automotive environments.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0332 $72.0996
6+ $19.7196 $118.3176
8+ $19.1033 $152.8264
11+ $18.4871 $203.3581
14+ $17.8709 $250.1926
19+ $16.0222 $304.4218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,931 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess