EN
  • EN
  • DE

TUSB8044RGCR

Part No TUSB8044RGCR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB HUB CONTROLLER I2C 64VQFN / USB Hub Controller USB 3.1 I²C Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Protocol USB
Function Hub Controller
Interface I2C
Standards USB 3.1
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8044
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TUSB8044RGCR-ND,296-49023-6,296-49023-2,296-49023-1
Standard Package 2,000
Win Source Part Number 1016409-TUSB8044RGCR
Ultra Librarian 3D Model Ultra Librarian TUSB8044RGCR CAD Model

Description

Product Overview: TUSB8044RGCR by Texas Instruments

The TUSB8044RGCR is a state-of-the-art USB 3.2 Gen 1 hub controller designed and manufactured by Texas Instruments. This versatile device is an ideal solution for expanding USB capabilities, offering four downstream ports for additional peripherals. It is particularly suitable for applications requiring high data transfer speeds, such as external hard drives, high-resolution cameras, and multi-channel audio interfaces.

Key Features

  • USB 3.2 Gen 1 Interface: The TUSB8044RGCR supports SuperSpeed (5 Gbps), High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) data rates, ensuring compatibility with a wide range of USB devices.
  • Four Downstream Ports: It provides four downstream ports with support for battery charging and allows for simultaneous operation of multiple USB devices.
  • Integrated Shared Link: The device includes an integrated shared link that enables up to 11 TUSB8044RGCR devices to be connected in series, expanding the number of USB ports available.
  • Power Management: Advanced power management features include per-port or ganged power switching, over-current protection, and low-power states for energy efficiency.
  • Configurability: The hub controller can be configured either through pin strapping, I2C, or EEPROM, offering flexibility for different system requirements.

Applications

The TUSB8044RGCR is designed for use in a broad range of applications, including but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hubs
  • Industrial control systems
  • Home entertainment systems

Package and Quality

The TUSB8044RGCR comes in a compact 64-pin VQFN (RGC) package, making it suitable for space-constrained applications. Texas Instruments ensures high reliability and performance, adhering to stringent quality standards. The device is also RoHS compliant and supports industrial temperature ranges, making it a reliable choice for various environments.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess