EN
  • EN
  • DE

FUSB302TVMPX

Part No FUSB302TVMPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description PROGRAMMABLE USB TYPE-C CONTROLL / USB Controller USB 3.1 USB Interface 14-WQFN (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol USB
Function Controller
Interface USB
Standards USB 3.1
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 560mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 14-WFQFN Exposed Pad
Supplier Device Package 14-WQFN (2.5x2.5)
Base Product Number FUSB302
Other Names 488-FUSB302TVMPXDKR,488-FUSB302TVMPXTR,488-FUSB302TVMPXCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261646-FUSB302TVMPX
Ultra Librarian 3D Model Ultra Librarian FUSB302TVMPX CAD Model

Description

ON Semiconductor FUSB302TVMPX USB Type-C Controller

The FUSB302TVMPX from ON Semiconductor is a feature-rich USB Type-C controller with USB Power Delivery (PD) capabilities, designed to facilitate the development of next-generation USB Type-C ports that are capable of delivering data, video, and power over a single connector. This compact and versatile IC is ideal for a wide range of applications, including smartphones, tablets, laptops, and other consumer electronics that demand a high level of integration and performance.

Key Features:

  • USB Type-C and Power Delivery Support: The FUSB302TVMPX is fully compliant with the USB Type-C standard and the USB Power Delivery 2.0 specification, enabling it to manage up to 100W of power and support various data and alternate modes.
  • Integrated VBUS Power Switch: This controller includes an integrated VBUS power switch, providing a safe and efficient way to connect and disconnect power to the USB port.
  • Programmable Power Supply: The device features a programmable power supply (PPS) that allows for fine-grained control over the power delivery process, enhancing the charging experience for end-users.
  • BC1.2 Charging Detection: It supports Battery Charging Specification 1.2, enabling faster charging of connected devices and ensuring compatibility with legacy USB charging protocols.
  • Multiple GPIOs: Multiple General Purpose Input/Output (GPIO) pins provide flexibility for additional control and customization of USB Type-C features.

Advanced Protection and Safety:

The FUSB302TVMPX incorporates a range of protection features to ensure the safety and longevity of consumer devices. These include over-voltage protection, over-current protection, and thermal shutdown mechanisms. These safety features help protect both the controller and connected devices from potential damage due to electrical faults.

Compact and Energy Efficient:

With its small footprint, the FUSB302TVMPX is designed to fit into space-constrained applications while maintaining energy efficiency. Its low-power design minimizes power consumption, making it suitable for battery-powered devices where power conservation is crucial.

Overall, the FUSB302TVMPX from ON Semiconductor is a highly integrated USB Type-C controller that offers robust support for USB Power Delivery, making it an excellent choice for manufacturers looking to incorporate the latest USB Type-C technology into their products.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
Lowest to $10.0855
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4554 $50.9390
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0822 $254.3170
310+ $0.9703 $300.7930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess