EN
  • EN
  • DE

USB3503/ML

Part No USB3503/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 2.0 HSIC 32QFN / USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-SQFN (5x5)
Base Product Number USB3503
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261678-USB3503/ML
Ultra Librarian 3D Model Ultra Librarian USB3503/ML CAD Model

Description

The USB3503/ML from Microchip Technology is a high-performance, low-power USB 2.0 hub controller, perfect for a variety of applications where multiple USB connections are required. This device integrates a 3-port downstream hub with a USB 2.0 physical layer transceiver, making it ideal for portable electronics, docking stations, and embedded systems.

Key Features:

  • Multi-TT Architecture: Each downstream port has a dedicated traffic translator, ensuring seamless operation and optimal bandwidth allocation for USB 1.1 devices.
  • HSIC Interface: The High-Speed Inter-Chip (HSIC) interface reduces the number of signal pins, which minimizes the physical space required and lowers power consumption.
  • Charge Detection Capabilities: The USB3503/ML supports Battery Charging Specification 1.2, making it capable of detecting the type of device attached and providing the appropriate charging signature.
  • Configurability: It offers configurable GPIOs that can be utilized for various system requirements, enhancing the versatility of the hub controller.

Energy Efficiency:

Designed with energy efficiency in mind, the USB3503/ML features a low-power mode that significantly reduces power usage when the hub is inactive. This is particularly beneficial for battery-powered devices where power conservation is crucial.

Integration and Support:

Microchip's USB3503/ML is supported by comprehensive software and hardware tools, which simplify the integration process. The device also comes with Microchip's robust customer support, ensuring developers have the resources they need to implement the hub controller successfully in their designs.

Package and Availability:

This hub controller is available in a 36-pin QFN package, providing a compact footprint suitable for space-constrained applications. With its advanced features and Microchip's reputation for reliability, the USB3503/ML is an excellent choice for designers looking to enhance their USB connectivity solutions.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1907 $50.3349
17+ $5.9001 $100.3017
27+ $5.7157 $154.3239
37+ $5.5313 $204.6581
47+ $5.3469 $251.3043
63+ $4.7938 $302.0094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess