EN
  • EN
  • DE

SC16IS750IBS,157

Part No SC16IS750IBS,157
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART 64BYTE 24HVQFN / RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number SC16
Other Names 2156-SC16IS750IBS157-NX,NXPNXPSC16IS750IBS,157,935279271157,SC16IS750IBS,SC16IS750IBS
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261653-SC16IS750IBS,157
Ultra Librarian 3D Model Ultra Librarian SC16IS750IBS,157 CAD Model

Description

Product Overview: SC16IS750IBS,157

The SC16IS750IBS,157 is a single-channel high-performance UART (Universal Asynchronous Receiver/Transmitter) interface IC from NXP Semiconductors. This versatile device provides seamless connectivity between UART-based devices and the host microcontroller via an I2C-bus or SPI interface. It is an ideal solution for applications where additional UART interfaces are needed or where the microcontroller lacks UART functionality.

Key Features:

  • Interface Flexibility: With both I2C and SPI interfaces, the SC16IS750IBS,157 offers flexibility for system designers to choose the best fitting protocol for their application.
  • Enhanced Data Rate: The device supports baud rates up to 5 Mbps, ensuring high-speed data communication for demanding applications.
  • 64-byte FIFO: A deep 64-byte FIFO per transmitter and receiver reduces the load on the host processor and improves system efficiency.
  • Auto Hardware Flow Control: The SC16IS750IBS,157 supports automatic hardware flow control using CTS/RTS signals, which helps prevent data loss during high-speed transmissions.
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to generate any baud rate using the internal oscillator or an external clock source.
  • Modem Interface: The device includes a full modem interface, which is useful for applications that require dial-up connections and modem communication.
  • IrDA SIR Built-In Encoder/Decoder: With a built-in encoder/decoder for the IrDA SIR standard, this UART interface can be used for infrared data communication.
  • Low Power Consumption: The SC16IS750IBS,157 is designed for low-power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Industrial Temperature Range: The device operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications:

The SC16IS750IBS,157 is widely used in industrial and commercial applications where an efficient and reliable UART interface is required. These applications include, but are not limited to, factory automation, HVAC systems, point-of-sale systems, and medical equipment.

Package and Quality:

Encased in a compact 24-pin SSOP package, the SC16IS750IBS,157 from NXP Semiconductors is designed for space-constrained applications. It meets the stringent quality standards expected from a leading semiconductor manufacturer, ensuring both reliability and performance for your critical communication needs.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess