EN
  • EN
  • DE

FT312D-32Q1C-R

Part No FT312D-32Q1C-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST CTRL 32-QFN / USB Controller USB 2.0 UART Interface 32-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tape & Reel (TR)
Protocol USB
Function Controller
Interface UART
Standards USB 2.0
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
Base Product Number FT312D
Other Names 768-1181-2,768-1181-1,768-1181-6
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261705-FT312D-32Q1C-R
Ultra Librarian 3D Model Ultra Librarian FT312D-32Q1C-R CAD Model

Description

FTDI FT312D-32Q1C-R USB to Serial UART Interface

The FT312D-32Q1C-R is a premier USB to Serial UART (Universal Asynchronous Receiver/Transmitter) interface device from Future Technology Devices International Ltd (FTDI), a leading company specializing in USB connectivity solutions. This high-quality interface IC offers a simple and efficient bridge for converting USB data to UART serial data, making it ideal for a variety of applications in both commercial and industrial markets.

Featuring FTDI's proprietary technology, the FT312D-32Q1C-R provides seamless connectivity for devices that require serial communication over a USB port. It is particularly suited for devices such as point-of-sale terminals, serial communication controllers, and other devices that necessitate a serial interface for diagnostic or control purposes.

Key Features:

  • Integrated USB 2.0 Full-Speed compatible interface
  • UART transfer data rate up to 3 Mbaud
  • Integrated 1024 byte internal receive buffer and 1024 byte transmit buffer
  • Supports USB to RS232/RS422/RS485 level UART signals
  • Configurable I/O pin output drive strength
  • Integrated power-on-reset circuit
  • Integrated 6 MHz - 48 Mhz clock multiplier PLL
  • USB Battery Charger Detection
  • Supports bus-powered, self-powered, and high-power bus-powered USB configurations
  • Adjustable receive buffer timeout

The device is offered in a compact 32-pin QFN package, which is highly suitable for space-constrained applications. It operates across a -40°C to 85°C temperature range, ensuring reliability and performance under varying environmental conditions. The FT312D-32Q1C-R also supports various operating systems, including Windows, Mac, Linux, and Android, providing versatility for different system architectures.

With its advanced features and robust design, the FTDI FT312D-32Q1C-R is an excellent choice for developers and engineers looking to integrate USB connectivity into their serial interface designs with minimal development effort and cost.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9894 $62.9046
21+ $5.7350 $120.4350
32+ $5.5557 $177.7824
43+ $5.3765 $231.1895
56+ $5.1973 $291.0488
75+ $4.6597 $349.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,259 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess