EN
  • EN
  • DE

STUSB4710AQ1TR

Part No STUSB4710AQ1TR
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Description IC USB CONTROLLER I2C 16QFN  /  USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr STMicroelectronics
Package Tape & Reel
Protocol USB
Function Controller
Interface I2C
Standards USB 2.0
Voltage - Supply 4.1V ~ 22V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number STUSB4710
Other Names STUSB4710AQ1TR,497-19076-2,497-19076-1,497-19076-6
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261644-STUSB4710AQ1TR
Ultra Librarian 3D Model Ultra Librarian STUSB4710AQ1TR CAD Model

Description

STUSB4710AQ1TR USB Type-C Controller

The STUSB4710AQ1TR from STMicroelectronics is a highly integrated USB Type-C controller IC designed for a range of applications requiring USB Type-C connectivity. With its advanced features and robust design, this controller is ideal for powering and charging solutions in consumer, industrial, and automotive markets.

Key Features

  • USB Type-C and PD Controller: The STUSB4710AQ1TR supports the USB Type-C and Power Delivery (PD) 3.0 specifications, ensuring compatibility with the latest USB Type-C devices.
  • Integrated Power Paths: It includes integrated power paths for sourcing VBUS with a programmable current up to 3A at 5V, and it can also support higher power applications when used with external power switches.
  • Flexible Power Delivery: The device offers flexible power delivery options, enabling the negotiation of power contracts with connected devices for optimal power management.
  • Customizable Firmware: The STUSB4710AQ1TR allows for customizable firmware, providing designers with the flexibility to tailor the behavior of the USB Type-C port to specific application requirements.
  • Integrated Protection Features: It features a range of built-in protection mechanisms including over-voltage, over-current, and thermal protection, enhancing the safety and reliability of the end application.
  • Small Form Factor: The controller comes in a small QFN-32 package, making it suitable for space-constrained applications.

Applications

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks and Chargers
  • Car Infotainment Systems
  • Industrial Equipment

The STUSB4710AQ1TR is a versatile, high-performance USB Type-C controller that simplifies the implementation of USB Type-C interfaces in a wide array of products. Its extensive feature set and customizable nature make it an excellent choice for designers looking to integrate USB Type-C functionality with confidence and ease.

With the STUSB4710AQ1TR, STMicroelectronics continues to demonstrate its commitment to providing advanced solutions for modern connectivity challenges, ensuring that devices not only meet current specifications but are also prepared for future advancements in USB technology.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2557 $64.5114
4+ $26.4662 $105.8648
6+ $25.6391 $153.8346
9+ $24.8121 $223.3089
11+ $23.9850 $263.8350
14+ $21.5038 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess