EN
  • EN
  • DE

TUSB551RWBR

Part No TUSB551RWBR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 1.8-V USB 3.0 Single Channel Re-Driver with Equalization | IC REDRIVER USB 3.0 1CH 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications USB 3.0
Data Rate (Maximum) 5Gbps
Delay Time 278ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 1.62V ~ 1.98V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1274991-TUSB551RWBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB551RWBR CAD Model

Description

The TUSB551RWBR from Texas Instruments is a cutting-edge USB 3.0 transceiver designed to deliver high-speed data transfer capabilities and enhanced power efficiency for a wide range of applications. This versatile component is an essential building block for modern electronics requiring robust USB connectivity, such as portable devices, computing platforms, and industrial equipment.

Key Features

  • High-Speed Performance: The TUSB551RWBR transceiver supports SuperSpeed data rates of up to 5 Gbps, which is ten times the bandwidth of USB 2.0, enabling quick and efficient data transfer for time-sensitive applications.
  • Backward Compatibility: It is fully backward compatible with USB 2.0 and 1.1 standards, ensuring seamless integration with existing USB devices and infrastructure.
  • Power Management: Incorporating advanced power management features, the transceiver is designed to minimize power consumption, making it ideal for battery-powered devices.
  • Integrated Clocking: The device includes an on-chip oscillator that reduces external component count, thereby simplifying design and reducing overall system cost.
  • Robust Design: It is engineered to withstand electrostatic discharge (ESD) events, offering enhanced durability and reliability in harsh environments.

Applications

The TUSB551RWBR is suitable for a broad spectrum of USB-enabled devices, including:

  • Desktop and laptop computers
  • Smartphones and tablets
  • Digital cameras and camcorders
  • Portable media players
  • Networking and storage devices
  • Industrial control systems

Technical Specifications

As a high-performance USB 3.0 transceiver, the TUSB551RWBR is available in a compact WQFN-36 package and operates over a temperature range of -40°C to 85°C. It requires a 3.3V power supply and offers a variety of power-down states for energy efficiency.

Ordering Information

The TUSB551RWBR transceiver is available for order under the part number TUSB551RWBR. For detailed product specifications, technical documents, and ordering information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7416 $51.6744
22+ $4.7111 $103.6442
33+ $4.5638 $150.6054
46+ $4.4166 $203.1636
59+ $4.2694 $251.8946
79+ $3.8277 $302.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess