EN
  • EN
  • DE

TC54VN2902ECB713

Part No TC54VN2902ECB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2.9V SOT23A / Processor Supervisor 2.9V 1 Active Low/CMOS/Open Drain 3-Pin SOT-23A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.9V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 006305-TC54VN2902ECB713
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TC54
Introduction Date July 03, 1997
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TC54VN2902ECB713 CAD Model

Description

The TC54VN2902ECB713 is a highly precise, cost-effective voltage detector designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically engineered to maintain system integrity by monitoring voltage levels and providing a reset signal to microcontrollers (MCUs) and other digital systems when necessary.

Key Features

  • Voltage Threshold: The device is programmed to detect a nominal threshold voltage of 2.9V, making it suitable for low-voltage applications such as battery-operated devices.
  • High Accuracy: It offers a precision tolerance of ±2%, ensuring reliable operation and monitoring of the power supply.
  • Low Power Consumption: With its quiescent current of typically 1 µA, the TC54VN2902ECB713 is optimized for battery-powered applications where power efficiency is critical.
  • Fast Response Time: The detector responds quickly to voltage changes, providing a timely reset signal to prevent system malfunction.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +85°C, accommodating various environmental conditions.
  • Package: The device is available in a compact SOT-23B package, which is ideal for space-constrained applications.

Applications

The TC54VN2902ECB713 is versatile and can be used in a wide range of applications, including:

  • Portable/battery-powered devices
  • Microcontroller reset circuits
  • Memory battery backup circuits
  • Power-fail detection
  • Embedded systems

Why Choose the TC54VN2902ECB713?

Microchip Technology's commitment to quality and reliability is evident in the TC54VN2902ECB713 voltage detector. Its high accuracy, low power consumption, and fast response time make it an excellent choice for designers who need a dependable solution for voltage monitoring and system protection. The device's small footprint and wide operating temperature range further enhance its suitability for a broad spectrum of applications, from consumer electronics to industrial systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5374 $53.8090
80+ $1.2614 $100.9120
125+ $1.2220 $152.7500
170+ $1.1826 $201.0420
220+ $1.1432 $251.5040
295+ $1.0249 $302.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess