EN
  • EN
  • DE

TUSB546AI-DCIRNQR

Part No TUSB546AI-DCIRNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Data Rate (Max) 8.1Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB546
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTUSB546AI-DCIRNQR,2156-TUSB546AI-DCIRNQR
Standard Package 3,000
Win Source Part Number 959186-TUSB546AI-DCIRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB546AI-DCIRNQR CAD Model

Description

Introducing the TUSB546AI-DCIRNQR from Texas Instruments

The TUSB546AI-DCIRNQR is a high-performance, versatile USB Type-C™ and USB Power Delivery (PD) controller integrated with a VCONN power switch, designed by the renowned semiconductor company, Texas Instruments. This advanced product is engineered to provide a one-chip solution for managing USB Type-C port control, configuration, and data multiplexing.

Key Features

  • USB Type-C and USB PD 3.0 Controller: The device incorporates the latest standards for USB connectivity, ensuring compatibility with a wide range of devices and future-proofing your design.
  • Alternate Mode Support: TUSB546AI-DCIRNQR supports multiple alternate modes, including DisplayPort™ and Thunderbolt™, allowing for a broad range of applications in video, data, and charging.
  • Integrated VCONN Power Switch: The built-in power switch for VCONN provides the necessary power to the electronically marked cable's active components, simplifying the overall design.
  • High-Speed Data Transfer: This product offers high-speed data transfer capabilities, making it ideal for applications that require fast data transmission, such as video displays and data storage.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the USB ports from potential damage due to static electricity.

Applications

The TUSB546AI-DCIRNQR is well-suited for a variety of applications, including:

  • USB Type-C docking stations
  • Laptops and desktop computers
  • Monitors and displays with USB Type-C interface
  • Smartphones and tablets
  • Portable electronics requiring high-speed data transfer

Reliability and Quality

Like all Texas Instruments products, the TUSB546AI-DCIRNQR is built with reliability in mind. It is manufactured to meet the highest quality standards, ensuring long-term performance and stability in your applications. With Texas Instruments' commitment to innovation and quality, this USB Type-C and PD controller is the ideal choice for developers looking to integrate USB Type-C connectivity into their designs.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4009 $50.4054
15+ $6.8931 $103.3965
23+ $6.6777 $153.5871
31+ $6.4623 $200.3313
41+ $6.2469 $256.1229
54+ $5.6006 $302.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,289 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess