EN
  • EN
  • DE

BQ27500DRZT-V120G4

Part No BQ27500DRZT-V120G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION BATT FUEL GAUGE 12SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 1024033-BQ27500DRZT-V120G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27500DRZT-V120G4 CAD Model

Description

Introducing the BQ27500DRZT-V120G4 Battery Fuel Gauge IC from Texas Instruments

The BQ27500DRZT-V120G4 is a cutting-edge battery fuel gauge integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor technology. This advanced system-side fuel gauge provides accurate state-of-charge (SOC) readings for single-cell Li-Ion batteries, which is crucial for maintaining the optimal performance and longevity of portable electronic devices.

Engineered with TI's patented Impedance Track™ algorithm, the BQ27500DRZT-V120G4 offers precise battery monitoring and is capable of providing vital data such as remaining battery capacity, battery voltage, and temperature. This information is invaluable for device users who rely on accurate battery status to manage their device usage and charging schedules.

Key Features of the BQ27500DRZT-V120G4:

  • System-Side Impedance Track Technology: Enables accurate SOC readings without the need for relearning cycles, improving user experience and device reliability.
  • Single-Cell Li-Ion Compatibility: Tailored for the most common battery chemistry in portable electronics, ensuring broad application suitability.
  • Low Power Consumption: Designed for energy efficiency, this IC prolongs battery life by minimizing its own power draw.
  • Compact Design: The small form factor of the BQ27500DRZT-V120G4 makes it an ideal choice for space-constrained applications.
  • Configurability: Offers a range of adjustable settings to cater to various battery sizes, chemistries, and performance requirements.
  • Communication Interface: Utilizes a standard I2C interface for easy integration with microcontrollers and processors.

This robust battery fuel gauge IC is delivered in a small-footprint, lead-free, 12-pin SON package, making it suitable for the sleek designs of modern portable electronics such as smartphones, tablets, digital cameras, and wireless speakers. The BQ27500DRZT-V120G4's advanced features and reliability make it an essential component for manufacturers seeking to enhance the user experience by providing real-time, accurate battery data.

With Texas Instruments' commitment to quality and performance, the BQ27500DRZT-V120G4 stands out as a smart choice for designers looking to incorporate sophisticated battery management into their products.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 722 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess