EN
  • EN
  • DE

TUSB546-DCIRNQT

Part No TUSB546-DCIRNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB Type-C DP ALT Mode Linear Redriver Crosspoint Switch | IC REDRIVER USB TYPE C 40-WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications USB
Data Rate (Maximum) 8.1Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (4x6)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1274990-TUSB546-DCIRNQT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB546-DCIRNQT CAD Model

Description

Product Overview: TUSB546-DCIRNQT by Texas Instruments

The TUSB546-DCIRNQT is a high-performance, versatile USB Type-C Alternate Mode re-driver from the reputable semiconductor manufacturer, Texas Instruments (TI). Designed to enhance signal quality and extend the reach of high-speed interfaces, this device is an essential component for modern electronics that require reliable data transmission over USB Type-C connections.

Key Features

  • USB Type-C and USB Power Delivery Support: The TUSB546-DCIRNQT is fully compliant with the USB Type-C and USB Power Delivery specifications, ensuring seamless integration with the latest USB technology for a wide range of applications.
  • High-Speed Data Rates: It supports SuperSpeed USB 10 Gbps (USB 3.1 Gen 2) data rates, providing a fast and efficient data transfer experience for end-users.
  • Alternate Mode Functionality: The device can switch between USB data and Alternate Modes, allowing for the transmission of DisplayPort and other protocols over the USB Type-C connector.
  • Adjustable Equalization and Output Swing: With programmable settings for signal equalization and output swing, the TUSB546-DCIRNQT can be fine-tuned to optimize performance over a variety of physical mediums and cable lengths.
  • Low Power Consumption: Energy efficiency is a key consideration, and this re-driver is designed to operate with minimal power consumption, making it suitable for battery-powered devices.

Applications

  • Notebooks and Desktop Computers
  • Docking Stations
  • Monitors and Displays
  • Smartphones and Tablets
  • USB Hubs and Peripherals

With its robust feature set, the TUSB546-DCIRNQT is engineered to address the challenges of maintaining signal integrity in high-speed data transmission. Its ability to support multiple protocols over a single USB Type-C connector simplifies the design and enhances the functionality of consumer electronics, enterprise, and industrial applications. By leveraging TI's proven expertise in interface technology, the TUSB546-DCIRNQT is poised to be a key component in the next generation of USB Type-C enabled devices.

Whether you're designing a cutting-edge laptop or a high-performance docking station, the TUSB546-DCIRNQT provides the reliability and performance required to deliver a superior user experience in today's fast-paced digital world.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0937 $50.9370
24+ $4.1795 $100.3080
38+ $4.0489 $153.8582
52+ $3.9183 $203.7516
67+ $3.7877 $253.7759
89+ $3.3958 $302.2262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess