EN
  • EN
  • DE

PCA2129T/Q900/2,518

Part No PCA2129T/Q900/2,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Programmable Timers and Oscillators
Description AUTOMOTIVE ACCURATE RTC WITH INT / IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 930072-PCA2129T/Q900/2,518
Ultra Librarian 3D Model Ultra Librarian PCA2129T/Q900/2,518 CAD Model

Description

NXP PCA2129T/Q900/2,518 Real-Time Clock (RTC)

The NXP PCA2129T/Q900/2,518 is a highly accurate, temperature-compensated real-time clock (RTC) module designed to provide precise timekeeping and calendar functionality for a wide range of applications. Built with an integrated crystal oscillator, this RTC ensures minimal drift over temperature variations, making it an ideal solution for industrial, automotive, and consumer electronics where reliability and long-term accuracy are paramount.

This RTC module is characterized by its low power consumption, which is essential for battery-operated devices. It operates on a supply voltage range of 1.3V to 5.5V, allowing it to be used in systems with varying power supply requirements. The PCA2129T/Q900/2,518 is also equipped with a serial I²C-bus interface, facilitating easy integration into most microcontroller-based systems.

Key features of the PCA2129T/Q900/2,518 include:

  • Highly accurate RTC with integrated temperature compensation
  • Low power consumption, suitable for battery-powered applications
  • Wide supply voltage range (1.3V to 5.5V)
  • Serial I²C-bus interface for straightforward communication
  • Automatic leap year correction up to the year 2399
  • Programmable clock output for peripheral device synchronization
  • Integrated oscillator with no need for external components
  • Small package size for space-constrained applications

The device also comes with a variety of functions that enhance its utility, such as a programmable alarm and timer functions that allow users to set up time-based alerts. Additionally, the PCA2129T/Q900/2,518 features a clock output that can be used to synchronize other devices, making it a versatile component in multi-chip systems.

The PCA2129T/Q900/2,518 is available in a compact TSSOP16 package, which is suitable for PCBs where space is at a premium. Its robust design ensures reliable operation under varying environmental conditions, making it a trusted choice for designers and engineers looking for a high-quality RTC solution.

With its combination of accuracy, low power consumption, and ease of integration, the NXP PCA2129T/Q900/2,518 RTC is an excellent timekeeping solution for your next project.

You May Also Be Interested in

Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess