EN
  • EN
  • DE

TUSB522PRGET

Part No TUSB522PRGET
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DUAL USB 3.1 24VQFN / High Speed/Super Speed 2-Port USB Hub Controller USB 3.1 3.3V T/R 24-Pin VQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Data Rate (Maximum) 5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 98mA
Operating Temperature Range 0°C ~ 70°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 798530-TUSB522PRGET
Popularity Medium
Supply and Demand Status Limited
Family Name TUSB522PRGET
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB522PRGET CAD Model

Description

The TUSB522PRGET is a high-performance, dual-channel USB SuperSpeed (USB 3.1 Gen 1) redriver and signal conditioner designed by Texas Instruments to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system link performance. This advanced component is essential for any design requiring robust USB signal integrity, especially in applications with long PCB traces or cables.

Key Features

  • USB 3.1 Gen 1 Support: The device supports up to 5 Gbps SuperSpeed data rates, ensuring compatibility with the latest USB standards for fast data transfer.
  • Dual-Channel Operation: With dual-channel capability, the TUSB522PRGET can handle two USB lanes simultaneously, providing flexibility and efficiency in design.
  • Signal Conditioning: Integrated receive equalization and transmit de-emphasis ensure that signals are conditioned for optimal performance over extended distances.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power consumption, making it suitable for portable and battery-powered applications.
  • Adjustable Equalization: The redriver offers programmable equalization settings, allowing designers to fine-tune performance based on specific system needs.
  • Small Form Factor: Housed in a compact QFN package, the TUSB522PRGET saves valuable board space and is ideal for space-constrained applications.
  • Industrial Temperature Range: The device is designed to operate reliably over an industrial temperature range, making it suitable for harsh environments.

Applications

The TUSB522PRGET is versatile and can be used in a variety of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Docking Stations
  • USB Hubs and Peripherals
  • Consumer Electronics
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the TUSB522PRGET is manufactured to the highest quality and reliability standards, ensuring a dependable solution for system designers. Whether upgrading existing designs or developing new cutting-edge technologies, the TUSB522PRGET by Texas Instruments is the go-to component for enhancing USB signal integrity and performance.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4749 $52.2390
260+ $0.3897 $101.3220
400+ $0.3775 $151.0000
550+ $0.3654 $200.9700
710+ $0.3532 $250.7720
950+ $0.3166 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess