Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name DS91M124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917498-DS91M124TMA
Ultra Librarian 3D Model Ultra Librarian DS91M124TMA CAD Model

Description

The DS91M124TMA is a highly capable serializer from Texas Instruments, designed to meet the advanced requirements of high-speed data transmission in automotive and industrial applications. This innovative component is part of the FPD-Link III family, which is renowned for its ability to send high-speed digital video and audio signals over twisted pair cables.

Key Features

  • High-Speed Data Transmission: The DS91M124TMA supports a wide data bandwidth, making it ideal for transmitting uncompressed video and control data seamlessly.
  • FPD-Link III Technology: Utilizes TI's FPD-Link III interface, ensuring robust and reliable communication over longer distances with lower electromagnetic interference (EMI).
  • Adaptive Equalization: Features adaptive equalization technology to compensate for cable length and type, which enhances signal integrity over long cable runs.
  • Backward Channel: Includes a bidirectional control channel that operates simultaneously with video data, allowing for real-time control signals and communication with the end device.
  • Power Over Coax (PoC): Capable of providing power to the remote device via the coaxial cable, reducing system complexity and the need for additional power wires.

Applications

The DS91M124TMA serializer is particularly suited for automotive infotainment and driver assistance systems, where high-resolution video transmission is critical. It is also applicable in industrial automation environments requiring robust data communication.

Technical Specifications

  • Supply Voltage: Operates at a supply voltage range that supports automotive power systems.
  • Temperature Range: Engineered to function across a broad temperature range, making it suitable for harsh environments.
  • Package: Available in a compact package, facilitating integration into space-constrained applications.
  • Compliance: Compliant with automotive industry standards for performance and reliability.

Overall, the DS91M124TMA from Texas Instruments is a versatile and reliable solution for high-speed data serialization, offering designers the flexibility and performance required for today's demanding applications.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.6401
ECAD model for PI3DPX1203BZHIEX
Linear Technology
I2C Logic Buffer 3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $11.6908
ECAD model for LTC4313IMS8-3#PBF
Diodes Incorporated
USB C LINEAR REDRIVER / Buffer, ReDriver Channel 10Gbps 40-TQFN (4x6)
Lowest to $4.3917
ECAD model for PI3DPX1205A1ZLBE
Linear Technology
I2C Buffer 16-Pin MSOP T/R / IC MULTIPLEXR I2C HOTSWAP 16MSOP
Lowest to $11.2411
ECAD model for LTC4312IMS#TRPBF
Diodes Incorporated
1.05V 1-PORT/2-CHANNEL USB3.0 / Channel 24-TQFN (4x4)
Lowest to $1.8278
ECAD model for PI1EQX7502AZDE
Linear Technology
I2C Buffer 3.3V/5V Automotive 10-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 10DFN
Lowest to $513.8477
ECAD model for LTC4304CDD#PBF
Texas Instruments
USB 2.0 REDRIVER
Lowest to $1.5967
ECAD model for TUSB216RWBT
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $25.9647
ECAD model for LTC4308IMS8#PBF
Linear Technology
I2C Buffer 16-Pin MSOP Tube / IC MULTIPLEXR I2C HOTSWAP 16MSOP
Need more? Email Us
ECAD model for LTC4312CMS#PBF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention