EN
  • EN
  • DE

TUSB320LAIRWBR

Part No TUSB320LAIRWBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB TYPE-C LOGIC/PORT 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB, Type-C Configuration
Supply Voltage - Operating 2.7 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-X2QFN (1.6x1.6)
Win Source Part Number 142854-TUSB320LAIRWBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB320LAIRWBR CAD Model

Description

Introducing the TUSB320LAIRWBR by Texas Instruments

The TUSB320LAIRWBR from Texas Instruments is a cutting-edge USB Type-C controller that is designed to streamline the integration of the USB Type-C connector's capabilities into a variety of electronic devices. This highly versatile and efficient component is engineered to support USB 2.0 and USB 3.1 data roles, offering an adaptable solution for a multitude of USB Type-C applications.

This innovative controller is housed in a compact WQFN-20 package, making it an excellent choice for space-constrained applications. The TUSB320LAIRWBR is equipped with the capability to automatically detect the orientation of the cable connection, thus enabling a reversible plug orientation and cable direction. This feature ensures a seamless and user-friendly experience for consumers.

One of the key attributes of the TUSB320LAIRWBR is its support for both Downstream Facing Port (DFP) and Upstream Facing Port (UFP) data roles. This dual-role port functionality allows devices to operate either as a host or as a peripheral, adding to the versatility of the product. Additionally, the controller supports the detection of attached devices and cable orientation, facilitating the correct alignment of the USB data bus.

The TUSB320LAIRWBR also features an integrated VCONN power switch, which provides power to electronically marked cables, such as those with an embedded E-marker chip. The E-marker chip is essential for identifying cable attributes and ensuring safe power delivery and optimal performance. The device's built-in power delivery negotiation capability allows for a seamless and efficient power management system that can result in longer battery life for portable devices.

Designed with the future in mind, the TUSB320LAIRWBR is compliant with the USB Power Delivery 2.0 specification and the Type-C current advertisement. This ensures compatibility with the next generation of USB technology and a broad range of products, from smartphones and tablets to laptops and other consumer electronics.

In summary, the TUSB320LAIRWBR from Texas Instruments is an advanced USB Type-C controller that offers flexibility, efficiency, and compatibility, making it an essential component for developers looking to incorporate USB Type-C functionality into their products.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6052 $51.4420
205+ $0.4966 $101.8030
315+ $0.4811 $151.5465
430+ $0.4655 $200.1650
560+ $0.4500 $252.0000
745+ $0.4035 $300.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,720 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess