EN
  • EN
  • DE

TUSB2077APTR

Part No TUSB2077APTR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Low Speed/Full Speed/High Speed 7 Port Hub Controller USB 2.0 3.3V T/R 48-Pin LQFP / IC 7-PORT USB HUB 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 035436-TUSB2077APTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TUSB2077A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB2077APTR CAD Model

Description

Product Overview: TUSB2077APTR by Texas Instruments

The TUSB2077APTR is a leading-edge USB hub controller integrated circuit from Texas Instruments (TI), designed to extend the capabilities of a single USB port on a host computer or other devices. This high-performance product is compliant with the Universal Serial Bus Specification Revision 2.0 and offers a seamless interface for connecting multiple USB devices.

Key Features

  • Seven Downstream Ports: The TUSB2077APTR features seven downstream ports, which significantly expand the number of USB devices that can be connected to a host system simultaneously.
  • High-Speed Data Transfer: With support for high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates, this hub controller is versatile and can handle a wide range of USB devices.
  • Integrated PHY: The device includes a Physical Layer Transceiver (PHY) for each of its downstream ports, ensuring reliable communication and signal integrity.
  • Overcurrent Protection: Each port of the TUSB2077APTR comes with individual overcurrent protection, enhancing the safety and reliability of connected devices.
  • Power Management: The hub controller supports both bus-powered and self-powered modes, providing flexibility in different usage scenarios.

Applications

The TUSB2077APTR is suitable for a wide range of applications, including but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Peripheral sharing devices
  • USB port expansion for embedded systems

Package and Availability

The TUSB2077APTR comes in a compact 32-pin TQFP (Thin Quad Flat Package) that allows for efficient use of PCB space. It is available in tape and reel packaging, facilitating easy integration into manufacturing lines for mass production.

Conclusion

With its robust design, multiple port capabilities, and compliance with USB 2.0 specifications, the TUSB2077APTR from Texas Instruments stands out as a reliable solution for USB connectivity expansion. Its advanced features ensure that it meets the needs of both consumer and industrial applications that require multiple, high-speed USB connections.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Lowest to $7.2961
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5960 $50.3640
22+ $4.5916 $101.0152
34+ $4.4481 $151.2354
47+ $4.3046 $202.3162
61+ $4.1612 $253.8332
81+ $3.7307 $302.1867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess