The PCA9534PW from Texas Instruments is a high-performing, low-voltage 8-bit I/O expander that is designed to provide a general-purpose remote I/O expansion for most microcontroller families via the I2C and SMBus interfaces.
- GPIO Expansion: 8-bit configuration, ideal for applications requiring additional GPIOs
- Operating Voltage: 2.3V to 5.5V
- Interrupt Output: Can be connected to the interrupt logic of the microcontroller
- Package: TSSOP package, a surface-mount device
- Standby Current: Low standby current, beneficial for battery-powered devices
- Software Reset: Initializes the device without disconnecting the power supply
- Hardware Address Pins: Three hardware address pins that allow up to eight devices to share the same I2C bus or SMBus