The Texas Instruments TUSB2046TF is a high-performance, fixed-function device that integrates USB hub functionality into a single integrated circuit. This product is part of TI's extensive range of USB interface ICs designed to extend the capabilities of USB connectivity in various electronic systems.
Key Features
- USB Interface: The TUSB2046TF is equipped with a USB 2.0 interface, supporting high-speed data transfers up to 12 Mbps, which is ideal for connecting multiple USB devices to a host system.
- Port Configuration: This hub controller features a four-port design, providing expansion capabilities to systems with limited USB ports.
- Power Management: The device supports both bus-powered and self-powered modes, allowing for flexible power management based on the system's requirements.
- Overcurrent Protection: Each port is equipped with overcurrent protection, ensuring the safety and reliability of connected devices.
- Plug-and-Play: The TUSB2046TF is designed for seamless integration, requiring no device drivers for installation, which makes it a user-friendly solution for expanding USB capabilities.
- Compatibility: It is compatible with both USB 1.1 and USB 2.0 devices, ensuring a broad range of device connectivity options.
Applications
The TUSB2046TF is suitable for a variety of applications, including but not limited to:
- Desktop and laptop computers
- Consumer electronics
- Peripheral devices
- Docking stations
- Monitors with USB hubs
Technical Specifications
Parameter
Value
Data Transfer Rate
Up to 12 Mbps
Number of Ports
4
Power Modes
Bus-powered, Self-powered
Overcurrent Protection
Yes
Compatibility
USB 1.1 and USB 2.0
Overall, the TUSB2046TF from Texas Instruments is a robust USB hub controller that offers a reliable solution for expanding USB connectivity in a wide range of devices and applications.