EN
  • EN
  • DE

SPC560B40L1C6E0X

Part No SPC560B40L1C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Number of I/O 45
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852408-SPC560B40L1C6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B40L1C6E0X CAD Model

Description

The SPC560B40L1C6E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This 32-bit MCU is part of the SPC560Bx family, which is renowned for its robust architecture and state-of-the-art features tailored for the stringent requirements of the automotive industry.

Key Features

  • Core: Built around the Power Architecture® with a 32-bit CPU, it provides a perfect blend of processing power and energy efficiency, enabling complex computations and control tasks.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, the SPC560B40L1C6E0X offers ample space for application code and data storage, ensuring smooth operation and quick data access.
  • Clock Speed: With a maximum clock speed of 64 MHz, it delivers the necessary computational speed for time-sensitive tasks without compromising on power consumption.
  • I/O Ports: A variety of input/output options, including CAN interfaces, LIN, and numerous GPIOs, provide versatile connectivity options for peripherals and other components.
  • ADC: An integrated analog-to-digital converter allows for precise measurement of analog signals, crucial for sensor-based applications.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, it is highly resilient and suitable for harsh environments.
  • Package: Available in a LQFP64 package, it offers a compact footprint while still providing enough pins for a wide range of functionalities.

Applications

The SPC560B40L1C6E0X is ideal for a variety of automotive applications, such as body control modules, gateways, and sensor interfaces. Its robust design also makes it suitable for industrial control systems, where reliability and precision are paramount.

Design Support

STMicroelectronics provides comprehensive support for the SPC560B40L1C6E0X, including development tools, software libraries, and documentation to streamline the design process. Engineers can leverage the SPC5-STUDIO software development environment, which includes a low-level driver, middleware, and application layers, to accelerate product development and time-to-market.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9965 $74.9965
2+ $61.5361 $123.0722
3+ $59.6130 $178.8390
5+ $57.6899 $288.4495
6+ $55.7669 $334.6014
7+ $49.9976 $349.9832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,129 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess