The NXP TDA8932BT/N2 is a high-efficiency, Class-D audio amplifier that is part of NXP Semiconductors' broad audio solutions. This integrated circuit is designed to deliver a superior audio experience with exceptional sound quality and efficiency, making it an ideal choice for a wide range of applications such as flat-panel TVs, soundbars, wireless speakers, and compact audio systems.
Key Features
- High Efficiency: With its Class-D architecture, the TDA8932BT/N2 offers an impressive efficiency of over 90%, reducing energy consumption and heat dissipation, which is crucial for modern, compact electronic devices.
- Output Power: Capable of delivering up to 2 x 15 W into 8 Ω loads or 1 x 30 W into a 4 Ω load, this amplifier can power a wide range of speakers, providing ample volume and clarity for most audio applications.
- Simplified Design: The TDA8932BT/N2 requires minimal external components, facilitating a simpler and more compact PCB design, which helps reduce overall system cost and size.
- Advanced Protection: It includes various protection features such as short-circuit protection, thermal protection, and an under-voltage lockout, ensuring reliable operation under adverse conditions.
- Flexible Power Supply: This IC operates over a wide supply voltage range (from 10.8 V to 36 V), providing design flexibility and making it suitable for use with a variety of power sources.
Applications
The TDA8932BT/N2's versatility allows it to be used in a range of consumer electronics where high-quality audio amplification is needed. Its low power consumption and high efficiency make it particularly well-suited for portable and battery-powered devices, as well as space-constrained applications where heat management is a concern.
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Output Power |
2 x 15 W (8 Ω) / 1 x 30 W (4 Ω) |
| Supply Voltage |
10.8 V to 36 V |
| Efficiency |
> 90% |
| THD+N |
< 0.1% at 1 W, 1 kHz |
| Package |
HSOP24 |
Overall, the NXP TDA8932BT/N2 stands out as a powerful and efficient solution for modern audio amplification needs. Its combination of high output power, efficiency, and integrated protection features make it a robust and versatile component for any audio system designer.