EN
  • EN
  • DE

COM20020ILJPTR

Part No COM20020ILJPTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description CAN 5Mbps 5V Automotive 28-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 242871-COM20020ILJPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name COM20020
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian COM20020ILJPTR CAD Model

Description

Introducing the COM20020ILJPTR from Microchip Technology

Microchip Technology, a leading provider of microcontroller and analog semiconductors, presents the COM20020ILJPTR, a state-of-the-art integrated circuit designed for advanced networking solutions. This high-performance device is part of the Microchip's family of ARCNET (Attached Resource Computer NETwork) controllers, which are renowned for their reliability and ease of integration in a wide range of communication applications.

Key Features

  • High-Speed Data Transfer: The COM20020ILJPTR is capable of data rates up to 10 Mbps, making it suitable for applications that require fast and efficient data communication.
  • On-Chip Memory: It comes equipped with 2K x 8 on-chip RAM, providing ample buffer for data packets and ensuring smooth data handling.
  • Flexible Connectivity: This controller supports a variety of media types, including coaxial, twisted pair, and fiber optics, offering versatility in connection methods.
  • Low Power Consumption: Designed with power efficiency in mind, the COM20020ILJPTR is ideal for power-sensitive applications.

Applications

The COM20020ILJPTR is widely used in industrial automation, building automation, point-of-sale systems, and medical equipment due to its robustness and reliability. Its ability to operate in harsh environments makes it an excellent choice for embedded systems that require stable and secure communication networks.

Package and Quality

This IC is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained applications. Additionally, the COM20020ILJPTR is designed to meet the high-quality standards set by Microchip Technology, providing assurance of its performance and longevity in the field.

With the COM20020ILJPTR, Microchip Technology continues to demonstrate its commitment to delivering high-quality, innovative solutions that meet the evolving needs of the networking and communications industry. For developers and engineers looking for a reliable network controller, the COM20020ILJPTR offers the perfect blend of performance, flexibility, and efficiency.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1289 $65.6445
11+ $10.7727 $118.4997
17+ $10.4366 $177.4222
23+ $10.0993 $232.2839
30+ $9.7632 $292.8960
40+ $8.7526 $350.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess