EN
  • EN
  • DE

ZL50120GAG

Part No ZL50120GAG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 324BGA / Telecom IC Telecom Circuit 324-PBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Telecom Circuit
Interface TDM
Number of Circuits 1
Voltage - Supply 1.65V ~ 1.95V
Current - Supply 950mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 324-BGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number ZL50120
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 940017-ZL50120GAG
Ultra Librarian 3D Model Ultra Librarian ZL50120GAG CAD Model

Description

The ZL50120GAG from Microchip Technology is a state-of-the-art, high-performance digital switch designed for telecommunication applications. This robust device is an ideal solution for complex networking systems, offering a seamless interface for voice and data integration. With its advanced features and capabilities, the ZL50120GAG is engineered to meet the rigorous demands of modern communication infrastructures.

Key Features

  • Channel Capacity: The ZL50120GAG boasts a high channel capacity, supporting up to 2,048 x 2,048 channels, making it highly suitable for large-scale telecommunication systems.
  • Non-blocking Architecture: Its non-blocking switch fabric ensures that data flows freely and efficiently across channels without congestion, providing reliable performance even under heavy loads.
  • Variable Bandwidth: The switch offers flexible bandwidth allocation, allowing for the adjustment of channel sizes to meet the specific needs of different applications and services.
  • Programmable Features: With programmable features such as connection memory, rate adaptation, and channel monitoring, the ZL50120GAG can be customized to fit the unique requirements of each deployment.
  • High Scalability: The device is highly scalable, enabling telecommunication systems to expand effortlessly without compromising on performance or reliability.
  • Power Efficiency: Designed with power efficiency in mind, the ZL50120GAG minimizes energy consumption, making it a cost-effective choice for operators who are mindful of power usage.

Applications

The versatility of the ZL50120GAG makes it suitable for a wide range of applications, including:

  • Central Office Switching
  • Wireless Base Station Controllers
  • Media Gateways
  • Enterprise PBX Systems
  • VoIP Infrastructure

Technical Specifications

For detailed technical specifications, the ZL50120GAG datasheet provides comprehensive information including electrical characteristics, pin configurations, and package details to assist developers and engineers in integrating this device into their systems.

In conclusion, the ZL50120GAG from Microchip Technology is a highly capable digital switch designed to deliver exceptional performance and reliability for telecommunications networks. Its combination of high channel capacity, flexible bandwidth, and power efficiency makes it an indispensable component in the creation of advanced communication solutions.

You May Also Be Interested in

NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess