EN
  • EN
  • DE

TUSB1310AZAYR

Part No TUSB1310AZAYR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 175NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver - USB 3.0 175-NFBGA (12x12)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 175-LFBGA
Case / Package 175-NFBGA (12x12)
Family Name TUSB1310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 4A994J
HTSUS 8542.39.0001
Other Part Number 296-43625-6, 296-43625-2, 296-43625-1, TUSB1310AZAYR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937882-TUSB1310AZAYR
Ultra Librarian 3D Model Ultra Librarian TUSB1310AZAYR CAD Model

Description

The TUSB1310AZAYR is a cutting-edge USB 3.0 SuperSpeed transceiver from Texas Instruments, designed to provide a high-quality interface for data transfer between a USB 3.0 host and a device. This transceiver is a remarkable solution for applications requiring fast and reliable data transfer, such as external storage devices, video streaming, and high-resolution imaging devices.

Key Features

  • SuperSpeed Data Rates: The TUSB1310AZAYR supports USB 3.0 SuperSpeed data rates of up to 5 Gbps, which is a significant leap over the USB 2.0 High-Speed rates of 480 Mbps. This ensures that data can be transferred quickly and efficiently, making it ideal for time-sensitive applications.
  • Backward Compatibility: Despite its focus on USB 3.0, this transceiver maintains backward compatibility with USB 2.0 and 1.1 standards, ensuring that it can still communicate with older devices without any issues.
  • Integrated PHY: The device includes an integrated Physical Layer transceiver that supports both SuperSpeed and non-SuperSpeed operations, providing flexibility and seamless operation across different USB speeds.
  • Low Power Consumption: Power efficiency is a critical aspect of modern electronics, and the TUSB1310AZAYR excels in this area with its low-power consumption design, which is particularly beneficial for battery-powered devices.
  • Enhanced Signal Integrity: The transceiver is designed with advanced techniques to ensure enhanced signal integrity, which is crucial for maintaining high data transfer rates and reliable communication over longer cable lengths.

Applications

The versatility of the TUSB1310AZAYR makes it suitable for a wide range of applications, including:

  • External Hard Drives and Solid State Drives
  • High-definition Video Cameras and Interfaces
  • Desktop and Mobile Computing Platforms
  • Docking Stations and Port Replicators
  • Industrial Control and Instrumentation Devices

In summary, the Texas Instruments TUSB1310AZAYR USB 3.0 transceiver is a robust and efficient solution for designers looking to enhance their products with fast and reliable USB connectivity. Its combination of high-speed performance, backward compatibility, and low power consumption makes it an excellent choice for a multitude of USB-enabled devices.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7973 $89.7973
2+ $86.9911 $173.9822
3+ $84.1850 $252.5550
4+ $81.3788 $325.5152
5+ $72.9603 $364.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess