EN
  • EN
  • DE

NBD-10472

Part No NBD-10472
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ABS/PC 14.96"L X 11.02"W / Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Cover Included 14.961" L x 11.024" W (380.01mm x 280.01mm) X 7.006" (177.95mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series NBD
Package Bulk
Container Type Box
Dimension 14.961" L x 11.024" W (380.01mm x 280.01mm)
Height 7.006" (177.95mm)
Area (L x W) 165in² (1065cm²)
Design Cover Included
Material Plastic, ABS/PC Blend
Color Gray, Clear Cover/Door
Thickness 0.120" (3.05mm)
Features PCB Supports
Ratings IP66, NEMA 1,2,4,4X,12,13
Material Flammability Rating UL94 5VB, UL94 V-0
Weight 4.1 lbs (1.9 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Other Names NBD 10472,NBD10472
Standard Package 1
Win Source Part Number 1054537-NBD-10472
Ultra Librarian 3D Model Ultra Librarian NBD-10472 CAD Model

Description

The NBD-10472 is a plastic box enclosure manufactured by Bud Industries.

  • Series: NBD
  • Package: bulk
  • Color: gray
  • Cover/Door: clear
  • Thickness: 0.120" (3.05mm)
  • Height: 7.006" (177.95mm)
  • Material: plastic, ABS/PC blend material
  • Flammability Rating: UL94 5VB, UL94 V-0
  • Area: 165in² (1065cm²)
  • Dimension: 14.961" L x 11.024" W (380.01mm x 280.01mm)
  • Rating: IP66, NEMA 1,2,4,4X,12,13

You May Also Be Interested in

Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us
Hoffman Enclosures, Inc.
Wiring Trough 8.00x8.00x36.00; 8.00x8.00x36.00; Steel
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 4.724"L X 4.055"W / Box Metal, Aluminum Natural End Panel(s) 4.724" L x 4.055" W (120.00mm x 103.00mm) X 2.087" (53.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS GRY/CL 3.540"L X 2.440"W / Box Plastic, ABS Gray, Clear Cover/Door Cover Included 3.540" L x 2.440" W (89.92mm x 61.98mm) X 1.570" (39.88mm)
Need more? Email Us
Bud Industries
BOX ABS BLACK 3"L X 3"W / Box, Potting Plastic, ABS Black Open End(s) 3.000" L x 3.000" W (76.20mm x 76.20mm) X 1.500" (38.10mm)
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Altech corporation
BOX PLASTIC GRAY / Box Plastic, Polystyrene Gray Hand Held, Cover Included X 2.240" (56.90mm)
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLS 22.756"L X 16.890"W / Box Fiberglass/Polyester Gray Hinged Door, Lid 22.756" L x 16.890" W (578.00mm x 429.00mm) X 13.780" (350.00mm)
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 31.496" L x 62.992" W x 78.937" H (800.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess