EN
  • EN
  • DE

LC898201TA-NH

Part No LC898201TA-NH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Iris/Zoom/Focus/ Day-Night switching Drive Controller | IC MTR DRV BIPLR 2.7-3.6V 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC, Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (14)
Interface SPI
Technology CMOS
Applications Camera
Output Current 200mA, 300mA
Supply Voltage (V) 2.7V ~ 3.6V
Load Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1195639-LC898201TA-NH
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC898201TA-NH CAD Model

Description

ON Semiconductor LC898201TA-NH: High-Performance Camera Actuator Driver IC

The LC898201TA-NH from ON Semiconductor is a state-of-the-art camera actuator driver integrated circuit (IC) specifically designed to enhance the autofocus (AF) and optical image stabilization (OIS) capabilities of modern camera systems. This compact and efficient IC is an ideal solution for smartphone cameras, digital cameras, and other portable imaging devices where space is at a premium and performance is paramount.

At the heart of the LC898201TA-NH lies a sophisticated algorithm that ensures smooth and precise control of voice coil motors (VCMs), which are commonly used in camera modules for AF and OIS functions. This driver IC is capable of driving actuators with high speed and accuracy, enabling quick focus adjustments and stable image capture even in challenging conditions.

The LC898201TA-NH boasts an impressive feature set, including a built-in 10-bit digital-to-analog converter (DAC) that provides fine-grain control over the actuator position. This high-resolution DAC, coupled with the driver's advanced control algorithm, contributes to the production of sharp images by minimizing focus errors and reducing image blur caused by hand shake or motion.

Another key feature of this driver IC is its low power consumption. Designed with energy efficiency in mind, the LC898201TA-NH helps to extend the battery life of portable devices, a critical consideration for today's mobile users. The IC operates over a wide power supply range, accommodating various battery voltages and ensuring consistent performance across different device platforms.

For ease of integration, the LC898201TA-NH comes in a compact package that can be easily embedded into tight spaces within camera modules. Its I2C interface allows for simple communication with the host processor, enabling straightforward configuration and control of the autofocus and image stabilization functions.

In summary, the ON Semiconductor LC898201TA-NH is a versatile and powerful driver IC that offers superior autofocus and optical image stabilization performance. Its advanced features, energy efficiency, and ease of use make it an excellent choice for manufacturers looking to improve the imaging capabilities of their portable devices.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess