EN
  • EN
  • DE

TUSB1146RNQR

Part No TUSB1146RNQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TYPE-C USB 3.2 ALT-MODE REDRIVER / USB Switch IC 4 Channel 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications USB
Number of Channels 4
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
Voltage - Supply, Dual (V±) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1146
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB1146RNQRTR
Standard Package 3,000
Win Source Part Number 1101613-TUSB1146RNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1146RNQR CAD Model

Description

The TUSB1146RNQR is a high-performance, versatile USB hub controller integrated circuit from the renowned semiconductor manufacturer, Texas Instruments (TI). It is specifically designed to expand a single USB port into multiple ports, enabling additional USB devices to be connected to a host system. This product is part of TI's extensive range of interface ICs, which are known for their reliability and advanced technology.

Key Features

  • Multiple USB Ports: The TUSB1146RNQR boasts six downstream ports, providing ample expansion for connecting various USB devices such as keyboards, mice, storage devices, and more.
  • High-Speed Data Transfer: It supports USB 2.0 high-speed data transfer rates of up to 480 Mbps, ensuring quick and efficient data communication between connected devices and the host system.
  • Backward Compatibility: This hub controller is backward compatible with USB 1.1 legacy devices, offering a seamless user experience for a wide range of peripherals.
  • Power Management: The device features efficient power management, including partial power-down modes and per-port power switching, which helps in reducing overall power consumption.
  • Robust Protection: The TUSB1146RNQR is equipped with overcurrent protection on each downstream port, safeguarding connected devices from potential power-related issues.
  • Compact Form Factor: Available in a compact QFN package, it is ideal for space-constrained applications, making it a suitable choice for portable devices and embedded systems.

Applications

The TUSB1146RNQR is designed for a diverse range of applications where USB port expansion is necessary. It is commonly used in:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub functionality
  • Portable USB hubs
  • Embedded systems
  • Consumer electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation provided by Texas Instruments. The TUSB1146RNQR is designed to meet the stringent standards set by the industry, ensuring both quality and performance.

In summary, the TUSB1146RNQR from Texas Instruments is an essential component for anyone looking to enhance their system's USB capabilities. Its combination of high-speed performance, power efficiency, and compact design make it an excellent choice for a wide array of USB connectivity solutions.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5905 $58.3620
9+ $11.9717 $107.7453
13+ $11.5976 $150.7688
18+ $11.2235 $202.0230
24+ $10.8494 $260.3856
31+ $9.7270 $301.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess