EN
  • EN
  • DE

TSP50P11CNL1A1

Part No TSP50P11CNL1A1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description IC Speech Synthesizer 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1101517-TSP50P11CNL1A1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSP50P11CNL1A1 CAD Model

Description

The TSP50P11CNL1A1 is a state-of-the-art semiconductor product from Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular component is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their systems with high-quality electronic parts.

Key Features

  • High Performance: The TSP50P11CNL1A1 is built for optimal performance, ensuring that your electronic devices operate at their peak. Its advanced design is tailored to deliver consistent results, making it a trusted component for your circuitry.
  • Energy Efficiency: This product is engineered with energy efficiency in mind. Its low power consumption makes it ideal for battery-powered devices, contributing to longer operational life and reduced energy costs.
  • Durability: Texas Instruments' commitment to quality means that the TSP50P11CNL1A1 is robust and durable. It is designed to withstand the rigors of daily use, ensuring longevity and reliability.
  • Compact Size: The compact form factor of this component allows for seamless integration into various electronic systems without compromising on space. Its small size is particularly beneficial for portable devices or applications with limited real estate.

Applications

The versatility of the TSP50P11CNL1A1 makes it suitable for a broad spectrum of applications. It can be used in power management systems, automotive electronics, renewable energy solutions, and consumer electronics such as smartphones, tablets, and laptops. Additionally, its reliability and efficiency make it an excellent choice for mission-critical applications in medical devices and aerospace technology.

Technical Specifications

The technical specifications of the TSP50P11CNL1A1 include a range of electrical characteristics that ensure its compatibility and performance in various circuits. These specifications are meticulously designed to meet industry standards, providing assurance of its capability to function as intended in your electronic designs.

Conclusion

In conclusion, the TSP50P11CNL1A1 from Texas Instruments is a high-quality, versatile component that offers exceptional performance, energy efficiency, and durability. Whether you are working on consumer electronics, automotive systems, or advanced medical equipment, this product is engineered to exceed your expectations and deliver unparalleled results.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess