EN
  • EN
  • DE

ADV453KN40

Part No ADV453KN40
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Compliant
Win Source Part Number 1043887-ADV453KN40
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV453KN40 CAD Model

Description

Product Overview: ADV453KN40 - Analog Devices Inc.

The ADV453KN40 is a high-performance, feature-rich video DAC (Digital-to-Analog Converter) designed and manufactured by Analog Devices Inc., a renowned leader in the field of precision electronics. This integrated circuit is specifically engineered to meet the rigorous demands of advanced video applications, providing outstanding image quality and reliable performance.

Key Features:

  • High Resolution: The ADV453KN40 boasts a 40 MHz video DAC, which ensures high-quality video output with excellent resolution. This makes it ideal for applications that require clear and crisp visual reproduction, such as professional video editing, broadcasting, and high-end display systems.
  • Multiple Video Formats: It supports various video formats, including composite, S-video, and component outputs, providing versatility for different video signal processing requirements.
  • Color Control: With its advanced color control features, the ADV453KN40 allows for precise adjustment of color saturation, hue, brightness, and contrast, enabling users to achieve the perfect picture quality for their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for portable and battery-powered applications without compromising on performance.
  • Robust Interface: The product features a robust digital interface that is compatible with a wide range of graphic processors and microcontrollers, ensuring easy integration into existing systems.
  • Compact Package: The ADV453KN40 comes in a compact 40-lead PDIP package, which allows for a smaller PCB footprint and is advantageous in space-constrained applications.

Applications:

The versatility of the ADV453KN40 makes it an excellent choice for a wide array of applications, including:

  • Professional Video Editing Suites
  • High-Definition Televisions (HDTVs)
  • Video Game Consoles
  • Computer Graphics Cards
  • Video Broadcasting Equipment

Conclusion:

In summary, the ADV453KN40 from Analog Devices Inc. is a top-tier video DAC that delivers superior video quality and performance. Its comprehensive feature set, combined with low power operation and a compact form factor, makes it an ideal solution for developers and engineers looking to enhance their video applications with high-resolution, color-accurate, and stable video output.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess