EN
  • EN
  • DE

X2864BDM25

Part No X2864BDM25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021782-X2864BDM25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2864BDM25 CAD Model

Description

The X2864BDM25 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (later acquired by Intersil and then Renesas). It is organized as 8192 words by 8 bits. This EEPROM is designed for non-volatile data storage in a variety of electronic systems, offering reliable and reprogrammable memory.

Applications:

  • Programmable Logic Controllers (PLCs): For storing configuration settings and program code in PLCs.
  • Industrial Control Systems: Used in industrial control equipment to store calibration data, operational parameters, and system settings.
  • Embedded Systems: Ideal for use in embedded systems needing non-volatile storage for configuration and calibration data.
  • Robotics: Used in robotic systems for storing robot parameters, control algorithms, and calibration data.
  • Medical Devices: Employed in medical devices for storing configuration settings, patient data, and calibration parameters.

Features:

  • Non-Volatile Memory: Data is retained even when power is removed from the system.
  • Electrically Erasable: The memory can be erased and reprogrammed electrically, facilitating updates and modifications.
  • High Endurance: The device is capable of withstanding a large number of erase/write cycles.
  • Fast Access Time: Offers a 250ns access time, facilitating quick data retrieval.
  • Self-Timed Write Cycle: Simplifies write operations with automatic timing control.
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels for ease of integration with other components.
  • Available in various package options DIP and surface-mount packages are generally available, providing design flexibility.

Benefits:

  • Reliable Data Storage: Non-volatile memory guarantees that data is preserved during power loss.
  • Easy Reprogrammability: Electrical erasure and reprogramming make system updates straightforward and efficient.
  • Improved System Performance: Fast access time enhances overall system performance by reducing delays in data retrieval.
  • Simplified System Design: TTL compatibility simplifies system integration.
  • Increased System Flexibility: The ability to reprogram the memory allows for easy adaptation to evolving requirements.

Additional Details:

The X2864BDM25 is commonly available in a 28-pin DIP package. Detailed specifications, including operating voltage, temperature range, and timing characteristics, are available in the Xicor datasheet. This EEPROM provides a robust and cost-effective solution for non-volatile data storage, particularly where ease of reprogramming and reliable data retention are crucial.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess