EN
  • EN
  • DE

R5426N128EA-TR-FA

Part No R5426N128EA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289164-R5426N128EA-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5426N128EA-TR-FA CAD Model

Description

The R5426N128EA-TR-FA is a voltage detector IC manufactured by Ricoh. It is a highly precise, low-power consumption voltage detector primarily used for monitoring voltage levels in various electronic devices. It is designed to trigger a reset signal when the monitored voltage falls below a specific threshold, thus protecting the system from undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures reliable microcontroller operation by initiating a reset when the voltage drops below the defined threshold.
  • Power Management Circuits: Monitors battery voltage levels in portable and battery-powered devices.
  • Voltage Monitoring in Industrial Equipment: Protects sensitive electronic components in industrial applications from damage caused by power fluctuations.
  • Backup Power Systems: Detects the transition from main power to backup power sources.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and digital cameras to ensure stable power management and protection.

Features

  • High-Precision Detection Voltage: Delivers accurate voltage monitoring and reset triggering.
  • Low Power Consumption: Extends battery lifespan in portable devices by minimizing energy usage.
  • Compact Package Size: Well-suited for applications where space is limited.
  • Integrated Hysteresis: Minimizes chattering and prevents false triggering due to minor voltage fluctuations.
  • Open Drain Output: Provides versatility in interfacing with a variety of logic circuits.

Benefits

  • Protects Against Data Corruption: Prevents data loss by resetting the microcontroller before it enters an unstable state due to low voltage.
  • Ensures System Stability: Provides reliable operation by resetting the system in the event of power supply irregularities.
  • Extends Battery Life: Low power consumption contributes to increased battery lifespan in portable applications.
  • Simplifies Circuit Design: Reduces the complexity of circuit design with integrated voltage detection.
  • Improves System Reliability: Provides a dependable and robust voltage monitoring solution.

Additional Details

The R5426N128EA-TR-FA features a detection voltage of 2.8V. It is typically packaged in a small SOT-23 or similar surface-mount package. The hysteresis voltage is designed to avoid unwanted resets caused by noise or slight voltage variations around the threshold. The open-drain output allows for seamless integration with other components, facilitating wired-OR logic implementations. Its minimal supply current is beneficial for battery-driven devices where conserving power is critical. The device is designed to operate efficiently across a broad temperature range.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess