EN
  • EN
  • DE

R1114N181B-TR-FF

Part No R1114N181B-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286880-R1114N181B-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N181B-TR-FF CAD Model

Description

The R1114N181B-TR-FF is a voltage regulator IC manufactured by Ricoh. It is part of the R1114 series, which is known for its low quiescent current and high accuracy. This specific part provides a stable 1.8V output voltage.

Applications

  • Mobile Phones: Powers various components within mobile phones, such as the baseband processor and display driver.
  • Tablets: Provides stable voltage for the application processor, memory, and other peripherals in tablets.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to regulate voltage and extend battery life.
  • IoT Devices: Powers sensors, microcontrollers, and communication modules in Internet of Things applications.
  • Wireless Communication Modules: Regulates voltage in Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • High Output Voltage Accuracy: Ensures a stable and reliable 1.8V output voltage.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the device from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages such as SOT-23-5, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current minimizes power consumption, resulting in longer battery life for portable devices.
  • Improved System Reliability: The high output voltage accuracy ensures stable operation of connected circuits.
  • Protection Against Fault Conditions: Overcurrent, short-circuit, and thermal shutdown protection features prevent damage to the device and connected components.
  • Compact Design: The small package size allows for use in space-constrained applications.
  • Simplified Design: Integrated protection features simplify the design process and reduce the need for external components.

Additional Details

The R1114N181B-TR-FF operates with an input voltage range typically from 2.0V to 6.0V. It is available in a SOT-23-5 package. The operating temperature range is typically from -40°C to +85°C. The device also includes a chip enable (CE) pin, which can be used to shut down the regulator and further reduce power consumption when the device is not in use.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess