EN
  • EN
  • DE

TSB21LV03CIPM

Part No TSB21LV03CIPM
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IEEE 1394-1995, 3.3V, 3-Port, 100/200Mbps Physical Layer Controller 64-LQFP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1142051-TSB21LV03CIPM
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB21LV03CIPM CAD Model

Description

The TSB21LV03CIPM is a high-performance integrated circuit from Texas Instruments designed to meet the rigorous demands of modern data communication systems. This product is part of Texas Instruments' extensive line of interface solutions, which are renowned for their reliability and innovation.

Key Features

  • Interface Type: The TSB21LV03CIPM is equipped with a 3.3V 1394a-2000 three-port cable transceiver/arbiter, ensuring compatibility with a wide range of devices and systems.
  • Port Configuration: It features three fully compliant cable ports that provide high-speed serial links for data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s.
  • Enhanced Performance: The device incorporates advanced features such as connect/disconnect to the cable ports, arbitration, and data packet generation and checking, which contribute to its superior performance.
  • Power Management: Energy efficiency is a key consideration in the design of the TSB21LV03CIPM with features such as power-down functionality and support for suspend/resume operations.
  • Package Type: This chip is housed in a 64-Pin TQFP (Thin Quad Flat Pack) package, allowing for a compact footprint on printed circuit boards.
  • Industrial Applications: Due to its robustness and versatility, the TSB21LV03CIPM is ideal for use in industrial applications, including factory automation, machine vision systems, and data acquisition modules.

Product Applications

The TSB21LV03CIPM is not just limited to industrial environments; it can also be applied in consumer electronics, networking equipment, and storage solutions. Its high-speed data transfer capabilities make it a perfect fit for external storage systems, digital cameras, and multimedia devices that require fast and reliable data exchange.

Quality and Support

As with all Texas Instruments products, the TSB21LV03CIPM is backed by a commitment to quality. Customers can expect comprehensive technical support and documentation, ensuring ease of integration and maintenance. With its blend of performance, power efficiency, and versatility, the TSB21LV03CIPM stands out as an exceptional choice for designers and engineers looking to enhance their data communication systems.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9973 $54.9703
25+ $4.1004 $102.5100
38+ $3.9723 $150.9474
53+ $3.8441 $203.7373
68+ $3.7160 $252.6880
91+ $3.3316 $303.1756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess