EN
  • EN
  • DE

PCM3006T/2K

Part No PCM3006T/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC 16BIT 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 93
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 123102-PCM3006T/2K
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian PCM3006T/2K CAD Model

Description

The PCM3006T/2K is an innovative, high-quality product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Product Type: Stereo Audio Codec with USB Interface Controller
  • Manufacturer: Texas Instruments
  • Applications: Audio recording and playback, multimedia speakers, and USB headsets
  • Integration: Stereo digital-to-analog converter (DAC), a stereo analog-to-digital converter (ADC), and a USB controller
  • Audio Performance: Supports 16-bit stereo audio data
  • Sampling Rate: Up to 48 kHz
  • DAC Dynamic Range: 98 dB
  • ADC Dynamic Range: 89 dB
  • Power Consumption: Low
  • Operating Voltage: Single 3.3V power supply
  • Power Mode: Power-down mode
  • USB Compliance: Complies with the USB 2.0 full-speed standard
  • USB Compatibility: Compatible with USB audio class 1.0 and 2.0
  • Interface: I2S interface for digital audio input and output
  • Package: Compact, space-saving 32-pin TQFP (Thin Quad Flat Pack) package

You May Also Be Interested in

Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess