EN
  • EN
  • DE

USBN9603-28MX

Part No USBN9603-28MX
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Universal Serial Bus Full Speed Node Controller with Enhanced DMA Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1278356-USBN9603-28MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USBN9603-28MX CAD Model

Description

Product Overview: USBN9603-28MX from Texas Instruments

The USBN9603-28MX is a versatile and robust USB Node Controller with an integrated transceiver and Serial Interface Engine (SIE) from the renowned semiconductor manufacturer Texas Instruments. Designed to provide a straightforward and efficient solution for adding USB connectivity to various embedded systems, this product stands out for its ease of integration and comprehensive feature set.

Key Features:

  • High-Speed USB Interface: The device supports full-speed USB operation at 12 Mbps, ensuring rapid data transfer for applications that require efficient communication with peripherals or host devices.
  • Integrated USB Transceiver: With an on-chip transceiver, the USBN9603-28MX minimizes the need for external components, reducing both the complexity and cost of the overall design.
  • Serial Interface Engine (SIE): The built-in SIE handles low-level USB protocol details, allowing designers to focus on higher-level functions and application-specific tasks.
  • Flexible Interface Options: The controller provides a parallel interface for easy connection to most microcontrollers and microprocessors, facilitating seamless integration into a wide range of systems.
  • 128-Byte Buffer Memory: Equipped with buffer memory for endpoint 0, the device ensures efficient handling of control transactions, which is essential for USB communication.
  • Low Power Consumption: The USBN9603-28MX is optimized for low power consumption, making it suitable for portable and battery-powered devices where power efficiency is critical.
  • Package and Temperature Range: Available in a 28-pin SOIC package, the device operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The USBN9603-28MX is ideal for a multitude of applications, including but not limited to:

  • Portable Devices
  • Point-of-Sale Terminals
  • Data Acquisition Systems
  • Industrial Control
  • Medical Instruments
  • Networking Equipment

With its robust design and comprehensive set of features, the USBN9603-28MX from Texas Instruments is a top choice for engineers and designers looking to incorporate USB functionality into their next project with minimal fuss and maximum efficiency.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,039 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess